FORREST Technical Coatings Datasheets for Radiation Curable Coatings

Radiation curable coatings are cured through exposure to ultraviolet (UV) light or electron beam (EB) irradiation. They provide rapid processing compared to film drying and thermosetting coatings.
Radiation Curable Coatings: Learn more

Product Name Notes
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another.  When properly applied these coatings can  prevent significant damage caused...
Forrest is the distributor for TCI's TruRAL powder coatings in Oregon, Washington, Idaho and Montana. These Super Durable powders offer exceptional UV performance and robust application characteristics. Forrest provides these...
Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness.
Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability.
Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options,...
Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time.  These products can be...
TGIC-free polyesters are used in applications where TGIC is not desired and offer the same advantages as the Polyester TGIC powders.
We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures...