Southco Datasheets for Handles and Pulls (industrial)
Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
Handles and Pulls (industrial): Learn more
| Product Name | Notes |
|---|---|
| Both of these stylish Mobella lock families deliver the consistent look and convenience of the "One look, One lock” concept. Their attractive designs provide a sleek look that complements a... | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 11.070 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 11.070 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 11.070 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 11.070 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 11.070 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 11.070 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 11.070 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 11.070 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 11.070 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 14.250 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 14.250 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 14.250 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 14.250 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 14.250 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 14.250 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 14.250 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 14.250 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 14.250 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 22.190 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 22.190 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 22.190 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 22.190 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 22.190 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 22.190 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 22.190 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 22.190 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 22.190 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 23.750 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 23.750 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 23.750 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 23.750 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 23.750 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 23.750 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 23.750 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 23.750 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 23.750 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 25.360 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 25.360 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 25.360 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 25.360 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 25.360 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 25.360 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 25.360 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 25.360 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 25.360 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 4.790 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 4.790 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 4.790 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 4.790 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 4.790 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 4.790 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 4.790 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 4.790 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 4.790 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 11.070 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 11.070 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 11.070 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 11.070 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 11.070 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 11.070 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 11.070 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 11.070 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 11.070 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 14.250 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 14.250 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 14.250 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 14.250 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 14.250 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 14.250 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 14.250 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 14.250 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 14.250 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 19.010 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 19.010 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 19.010 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 19.010 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 19.010 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 19.010 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 19.010 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 19.010 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 19.010 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 22.190 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 22.190 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 22.190 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 22.190 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 22.190 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 22.190 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 22.190 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 22.190 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 22.190 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 23.750 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 23.750 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 23.750 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 23.750 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 23.750 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 23.750 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 23.750 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 23.750 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 23.750 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 25.360 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 25.360 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 25.360 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 25.360 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 25.360 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 25.360 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 25.360 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 25.360 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 25.360 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 4.790 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 4.790 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 4.790 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 4.790 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 4.790 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 4.790 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 4.790 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 4.790 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 4.790 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 11.070 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 11.070 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 11.070 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 11.070 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 11.070 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 11.070 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 11.070 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 11.070 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 11.070 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 14.250 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 14.250 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 14.250 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 14.250 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 14.250 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 14.250 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 14.250 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 14.250 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 14.250 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 22.190 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 22.190 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 22.190 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 22.190 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 22.190 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 22.190 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 22.190 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 22.190 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 22.190 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 23.750 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 23.750 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 23.750 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 23.750 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 23.750 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 23.750 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 23.750 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 23.750 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 23.750 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 25.360 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 25.360 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 25.360 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 25.360 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 25.360 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 25.360 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 25.360 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 25.360 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 25.360 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 4.790 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 4.790 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 4.790 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 4.790 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 4.790 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 4.790 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 4.790 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 4.790 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 4.790 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 11.070 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 11.070 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 11.070 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 11.070 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 11.070 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 11.070 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 11.070 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 11.070 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 11.070 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 14.250 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 14.250 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 14.250 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 14.250 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 14.250 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 14.250 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 14.250 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 14.250 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 14.250 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 19.010 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 19.010 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 19.010 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 22.190 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 22.190 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 22.190 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 22.190 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 22.190 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 22.190 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 22.190 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 22.190 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 22.190 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 23.750 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 23.750 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 23.750 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 23.750 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 23.750 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 23.750 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 23.750 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 23.750 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 23.750 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 25.360 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 25.360 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 25.360 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 25.360 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 25.360 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 25.360 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 25.360 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 25.360 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 25.360 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 4.790 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 4.790 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 4.790 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 4.790 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 4.790 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 4.790 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 4.790 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 4.790 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 4.790 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated | |
| LOCKWELL® pin | |
| The M4 Modular Latching System provides consistent, compressive sealing under high pressure is designed for safe, simple and secure latching of thick panels or insulated doors, such as those found... | |
| The sleek and stylish MP Pulls feature a flush-mount design with flange shape flexibility and polished knobs. Easily installed, the pulls are fully surface mounted to accommodate multiple panel thicknesses. |
| << Prev | Next >> |