The MP-07-122-11 is a flush pop-out hook designed for easy installation and use in various applications. It features a snap-in or mounting nut installation method, allowing for flexibility in mounting options. The housing is made from glass-filled nylon, while the flange and hook are constructed from zinc alloy with a plated finish, ensuring corrosion resistance. The product accommodates panel thicknesses ranging from 4 mm to 25.4 mm (0.16 in to 1.0 in) and has a maximum tightening torque of 2 N¬?m on the mounting nut. The design includes a hook that extends flush with the flange when stowed, making it suitable for low-profile applications.
Flush/Low Profile Handles
| bisco industries | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | MP-07-122-11 |
| Product Name | Flush/Low Profile Handles |
| Handle Material | Plastic |