Southco Flush/Low Profile Handles MP-07-112-21

Description
Flush/Low Profile Handles
Request a Quote
Description
Flush/Low Profile Handles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MP-07-112-21 Flush/Low Profile Handle features a design that allows for a flush pop-out hook, ensuring it remains unobtrusive when not in use. It is constructed from corrosion-resistant materials, including a glass-filled nylon housing and a zinc alloy flange and hook, which are plated for added durability. The handle supports a panel thickness range of 4 to 25.4 mm (0.16 to 1.0 inches) and can be installed using either a snap-in method or a mounting nut, with a maximum tightening torque of 2 N¬?m. This product is suitable for applications requiring a low-profile handle that does not compromise on strength or functionality.

Datasheet Summary
Powered by GS/AI

The MP-07-112-21 Flush/Low Profile Handle features a design that allows for a flush pop-out hook, ensuring it remains unobtrusive when not in use. It is constructed from corrosion-resistant materials, including a glass-filled nylon housing and a zinc alloy flange and hook, which are plated for added durability. The handle supports a panel thickness range of 4 to 25.4 mm (0.16 to 1.0 inches) and can be installed using either a snap-in method or a mounting nut, with a maximum tightening torque of 2 N¬?m. This product is suitable for applications requiring a low-profile handle that does not compromise on strength or functionality.

Suppliers

Company
Product
Description
Supplier Links
Flush/Low Profile Handles - MP-07-112-21 - bisco industries
Anaheim, CA, United States
Flush/Low Profile Handles
MP-07-112-21
Flush/Low Profile Handles MP-07-112-21
Flush/Low Profile Handles

Flush/Low Profile Handles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Handles and Pulls (industrial)
Product Number MP-07-112-21
Product Name Flush/Low Profile Handles
Handle Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1305-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Plastic
Mounting Type Screw Holes, Back
View Details
Assembly housing KG - KG - KG443-A -  - Schmersal Inc.
Specs
Height 3.35 inches (85 mm)
Tapered Handle Diameter 6.3 inches (160 mm)
View Details
Drawer Handles & Cabinet Handles - 2845572 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Thermoplastic
Height 0.8661 inches (22 mm)
View Details
STAINLESS STEEL HANDLE - DIH-492 - DIH-492 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details