Southco Datasheets for Handles and Pulls (industrial)

Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
Handles and Pulls (industrial): Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
LOCKWELL® Pin, Single Ball Detent - Precision, Ring Handle w Shoulder, 12.7 mm Shank Dia., 101.6 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, Ring Handle w Shoulder, 12.7 mm Shank Dia., 127 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, Ring Handle w Shoulder, 12.7 mm Shank Dia., 25.4 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, Ring Handle w Shoulder, 12.7 mm Shank Dia., 50.8 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, Ring Handle w Shoulder, 12.7 mm Shank Dia., 76.2 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, Ring Handle w Shoulder, 6.350 mm Shank Dia., 101.6 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, Ring Handle w Shoulder, 6.350 mm Shank Dia., 101.6 mm Grip, Steel, Cadmium plated
LOCKWELL® Pin, Single Ball Detent - Precision, Ring Handle w Shoulder, 6.350 mm Shank Dia., 127 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, Ring Handle w Shoulder, 6.350 mm Shank Dia., 127 mm Grip, Steel, Cadmium plated
LOCKWELL® Pin, Single Ball Detent - Precision, Ring Handle w Shoulder, 6.350 mm Shank Dia., 25.4 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, Ring Handle w Shoulder, 6.350 mm Shank Dia., 25.4 mm Grip, Steel, Cadmium plated
LOCKWELL® Pin, Single Ball Detent - Precision, Ring Handle w Shoulder, 6.350 mm Shank Dia., 50.8 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, Ring Handle w Shoulder, 6.350 mm Shank Dia., 50.8 mm Grip, Steel, Cadmium plated
LOCKWELL® Pin, Single Ball Detent - Precision, Ring Handle w Shoulder, 6.350 mm Shank Dia., 76.2 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, Ring Handle w Shoulder, 6.350 mm Shank Dia., 76.2 mm Grip, Steel, Cadmium plated
LOCKWELL® Pin, Single Ball Detent - Precision, Ring Handle w Shoulder, 7.9 mm Shank Dia., 101.6 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, Ring Handle w Shoulder, 7.9 mm Shank Dia., 127 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, Ring Handle w Shoulder, 7.9 mm Shank Dia., 25.4 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, Ring Handle w Shoulder, 7.9 mm Shank Dia., 50.8 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, Ring Handle w Shoulder, 7.9 mm Shank Dia., 76.2 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, T-Handle, 12.7 mm Shank Dia., 101.6 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, T-Handle, 12.7 mm Shank Dia., 127 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, T-Handle, 12.7 mm Shank Dia., 25.4 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, T-Handle, 12.7 mm Shank Dia., 50.8 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, T-Handle, 12.7 mm Shank Dia., 76.2 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, T-Handle, 6.350 mm Shank Dia., 101.6 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, T-Handle, 6.350 mm Shank Dia., 127 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, T-Handle, 6.350 mm Shank Dia., 25.4 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, T-Handle, 6.350 mm Shank Dia., 50.8 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, T-Handle, 6.350 mm Shank Dia., 76.2 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, T-Handle, 7.9 mm Shank Dia., 101.6 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, T-Handle, 7.9 mm Shank Dia., 127 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, T-Handle, 7.9 mm Shank Dia., 25.4 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, T-Handle, 7.9 mm Shank Dia., 50.8 mm Grip, Stainless Steel, NULL
LOCKWELL® Pin, Single Ball Detent - Precision, T-Handle, 7.9 mm Shank Dia., 76.2 mm Grip, Stainless Steel, NULL
One latch can cover all your security needs. Southco’s H3-EM Modular Swinghandle lets you easily choose and change access control options according to your needs. With options for RFID card...
Southco’s H3-EM Electronic Locking Swinghandle features an efficient microprocessor-contr olled gear motor design that ensures minimal power consumption and provides intelligent locking and monitoring capabilities. The H3-EM can be used...
These precision-made single-acting pins provide quick, easy, positive engagement for applications requiring frequent, repetitive use. Detent balls at end of pin fit snugly against mating surface for vibration-resistant performance. Pushbutton...

<< Prev Next >>