Southco Datasheets for Handles and Pulls (industrial)

Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
Handles and Pulls (industrial): Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
LOCKWELL® Pin, Double Acting, 12.7 mm Shank Dia., 25.4 mm Grip,
LOCKWELL® Pin, Double Acting, Ring, 11.070 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 11.070 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 11.070 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 11.070 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 11.070 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 11.070 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 11.070 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 11.070 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 11.070 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 12.7 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 12.7 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 12.7 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 12.7 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 12.7 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 12.7 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 12.7 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 12.7 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 12.7 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 14.250 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 14.250 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 14.250 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 14.250 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 14.250 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 14.250 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 14.250 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 14.250 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 14.250 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 15.840 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 15.840 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 15.840 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 15.840 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 15.840 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 15.840 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 15.840 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 15.840 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 15.840 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 19.010 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 19.010 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 19.010 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 19.010 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 19.010 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 19.010 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 19.010 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 19.010 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 19.010 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 22.190 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 22.190 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 22.190 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 22.190 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 22.190 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 22.190 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 22.190 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 22.190 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 22.190 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 23.750 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 23.750 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 23.750 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 23.750 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 23.750 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 23.750 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 23.750 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 23.750 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 23.750 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 25.360 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 25.360 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 25.360 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 25.360 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 25.360 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 25.360 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 25.360 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 25.360 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 25.360 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 4.790 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 4.790 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 4.790 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 4.790 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 4.790 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 4.790 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 4.790 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 4.790 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 4.790 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 6.350 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 6.350 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 6.350 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 6.350 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 6.350 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 6.350 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 6.350 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 6.350 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 6.350 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 7.9 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 7.9 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 7.9 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 7.9 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 7.9 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 7.9 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 7.9 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 7.9 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 7.9 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 9.530 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 9.530 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 9.530 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 9.530 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 9.530 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 9.530 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 9.530 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 9.530 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, Ring, 9.530 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 11.070 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 11.070 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 11.070 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 11.070 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 11.070 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 11.070 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 11.070 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 11.070 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 11.070 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 12.7 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 12.7 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 12.7 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 12.7 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 12.7 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 12.7 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 12.7 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 12.7 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 12.7 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 14.250 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 14.250 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 14.250 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 14.250 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 14.250 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 14.250 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 14.250 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 14.250 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 14.250 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 15.840 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 15.840 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 15.840 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 15.840 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 15.840 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 15.840 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 15.840 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 15.840 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 15.840 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 19.010 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 19.010 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 19.010 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 19.010 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 19.010 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 19.010 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 19.010 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 19.010 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 19.010 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 22.190 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 22.190 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 22.190 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 22.190 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 22.190 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 22.190 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 22.190 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 22.190 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 22.190 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 23.750 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 23.750 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 23.750 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 23.750 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 23.750 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 23.750 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 23.750 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 23.750 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 23.750 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 25.360 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 25.360 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 25.360 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 25.360 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 25.360 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 25.360 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 25.360 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 25.360 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 25.360 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 4.790 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 4.790 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 4.790 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 4.790 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 4.790 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 4.790 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 4.790 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 4.790 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 4.790 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 6.350 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 6.350 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 6.350 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 6.350 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 6.350 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 6.350 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 6.350 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 6.350 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 6.350 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 7.9 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 7.9 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 7.9 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 7.9 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 7.9 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 7.9 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 7.9 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 7.9 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 7.9 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 9.530 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 9.530 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 9.530 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 9.530 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 9.530 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 9.530 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 9.530 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 9.530 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Double Acting, T-Handle, 9.530 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 15.840 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 15.840 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 15.840 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 15.840 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 15.840 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 15.840 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 15.840 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 15.840 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 15.840 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 19.010 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 19.010 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 19.010 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 19.010 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 19.010 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 19.010 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 19.010 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 19.010 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, L-Handle, 19.010 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 15.840 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 15.840 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 15.840 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 15.840 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 15.840 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 15.840 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 15.840 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 15.840 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring Handle w Shoulder, 15.840 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 15.840 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 15.840 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 15.840 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 15.840 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 15.840 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 15.840 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 15.840 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 15.840 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 15.840 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 19.010 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 19.010 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 19.010 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 19.010 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 19.010 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 19.010 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 19.010 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 19.010 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, Ring, 19.010 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 15.840 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 15.840 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 15.840 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 15.840 mm Shank Dia., 177.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 15.840 mm Shank Dia., 203.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 15.840 mm Shank Dia., 228.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 15.840 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 15.840 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 15.840 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 19.010 mm Shank Dia., 101.6 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 19.010 mm Shank Dia., 127 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 19.010 mm Shank Dia., 152.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 19.010 mm Shank Dia., 25.4 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 19.010 mm Shank Dia., 50.8 mm Grip, Stainless Steel, Passivated
LOCKWELL® Pin, Two Ball Detent - Precision, T-Handle, 19.010 mm Shank Dia., 76.2 mm Grip, Stainless Steel, Passivated
These precision-made single-acting pins provide quick, easy, positive engagement for applications requiring frequent, repetitive use. Detent balls at end of pin fit snugly against mating surface for vibration-resistant performance. Pushbutton...

<< Prev Next >>