Sherborne Sensors Datasheets for Load Cells
Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one or more axes.
Load Cells: Learn more
| Product Name | Notes |
|---|---|
| A range of multi shear web transducers designed to meet high fatigue requirements in the aerospace, automotive and other repetitive fatigue applications. The units can be supplied with a range... | |
| The "UNIWEIGH" series load cell was originally developed for use in electronic scales where the load may be placed at any random position on a loading platform. The "UNIWEIGH" series... | |
| The compactness of the U2000 load cell makes it ideal for use in applications where space is limited. The robust shear web design uses multiple strain gauges, strategically placed to... | |
| The SS2 load cell was designed for applications where precision measurement of extremely low forces is required. It is are based upon bonded semi-conductor strain gauge technology, conferring excellent sensitivity... | |
| The SS5000 series are miniature, strain gauge based tension/compression load cells with integral amplification providing a high level output signal, operating from an unregulated supply voltage. | |
| The SS6000 series are strain gauge based shear force sensing load cells incorporating cylindrical ends to facilitate the mounting of bearings direct to the load cell | |
| The U4000M ultra miniature load cell is equally suitable for tension or compression applications and is especially useful where space is limited. The internal construction consists of a full bridge... | |
| These load cells are suitable for use in a multitude of general purpose force measurement applications and are equally suitable for tension, compression of universal load application. The product may... |