Sherborne Sensors Bi-Directional Ultra Low Range Force Transducer SS2

Description
The SS2 load cell was designed for applications where precision measurement of extremely low forces is required. It is are based upon bonded semi-conductor strain gauge technology, conferring excellent sensitivity and eliminating the fragility associated with unbonded strain gauge types. The transducer will replace the well known UC2 and UC3 range of load cells, originally marketed by Gould-Statham®, who stopped production in the 1980's.
Description
The SS2 load cell was designed for applications where precision measurement of extremely low forces is required. It is are based upon bonded semi-conductor strain gauge technology, conferring excellent sensitivity and eliminating the fragility associated with unbonded strain gauge types. The transducer will replace the well known UC2 and UC3 range of load cells, originally marketed by Gould-Statham®, who stopped production in the 1980's.

Suppliers

Company
Product
Description
Supplier Links
Bi-Directional Ultra Low Range Force Transducer - SS2 - Sherborne Sensors
Basingstoke, Hampshire, United Kingdom
Bi-Directional Ultra Low Range Force Transducer
SS2
Bi-Directional Ultra Low Range Force Transducer SS2
The SS2 load cell was designed for applications where precision measurement of extremely low forces is required. It is are based upon bonded semi-conductor strain gauge technology, conferring excellent sensitivity and eliminating the fragility associated with unbonded strain gauge types. The transducer will replace the well known UC2 and UC3 range of load cells, originally marketed by Gould-Statham®, who stopped production in the 1980's.

The SS2 load cell was designed for applications where precision measurement of extremely low forces is required. It is are based upon bonded semi-conductor strain gauge technology, conferring excellent sensitivity and eliminating the fragility associated with unbonded strain gauge types. The transducer will replace the well known UC2 and UC3 range of load cells, originally marketed by Gould-Statham®, who stopped production in the 1980's.

Supplier's Site

Technical Specifications

  Sherborne Sensors
Product Category Force and Load Sensors
Product Number SS2
Product Name Bi-Directional Ultra Low Range Force Transducer
Force Rating -0.0661 to 0.0661 lbs (-0.0300 to 0.0300 kg)
Force Measured Tension; Compression
Package Bolt
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

MR04-100M - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N, M3 - MR04-100M - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Compression
Package Miniature
View Details
Economical Single Point Bending Beam Load Cell - ESP Series - Transducer Techniques, LLC
Specs
Force Rating 6 to 35 lbs (2.72 to 15.87 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Compression Load Cell - X-CS15-I-H9-2M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 44.1 lbs (2 to 20 kg)
Force Measured Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-200N-E1-K1-G0 - KZ-011-0400-200N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers