Sherborne Sensors Miniature High Output Universal Load Cell SS5000

Description
The SS5000 series are miniature, strain gauge based tension/compression load cells with integral amplification providing a high level output signal, operating from an unregulated supply voltage.
Description
The SS5000 series are miniature, strain gauge based tension/compression load cells with integral amplification providing a high level output signal, operating from an unregulated supply voltage.

Suppliers

Company
Product
Description
Supplier Links
Miniature High Output Universal Load Cell - SS5000 - Sherborne Sensors
Basingstoke, Hampshire, United Kingdom
Miniature High Output Universal Load Cell
SS5000
Miniature High Output Universal Load Cell SS5000
The SS5000 series are miniature, strain gauge based tension/compression load cells with integral amplification providing a high level output signal, operating from an unregulated supply voltage.

The SS5000 series are miniature, strain gauge based tension/compression load cells with integral amplification providing a high level output signal, operating from an unregulated supply voltage.

Supplier's Site

Technical Specifications

  Sherborne Sensors
Product Category Force and Load Sensors
Product Number SS5000
Product Name Miniature High Output Universal Load Cell
Force Rating 56.2 to 450 lbs (25.49 to 204 kg)
Force Measured Tension; Compression
Package Miniature
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge 500 lb - M5-500 - Transcat, Inc.
Mark-10 Corporation
Specs
Force Rating 500 lbs (227 kg)
Device Gauge / Indicator
View Details
Low Profile Compression only Load Button Load Cell with Mounting Holes - LBC Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 50000 lbs (45.35 to 22676 kg)
Force Measured Compression
Package Pancake
View Details
Compression Load Cell - X-X08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 600 to 4000 lbs (272 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K1-G0 - KZ-011-0400-80N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers