Sherborne Sensors Datasheets for Accelerometers
Accelerometers are instruments for measuring, displaying, and analyzing acceleration and vibration.
Accelerometers: Learn more
| Product Name | Notes |
|---|---|
| The A320 Series are high precision, closed loop, servo balance, ultra-low range accelerometers that can be used for a wide variety of industrial and aerospace applications. Despite its low measuring... | |
| The A320L Series are high precision, closed loop, servo balance, ultra-low range accelerometers with 4 to 20mA outputs that can be used in a wide variety of industrial and military... | |
| The A545 range of multi-axis accelerometers measure vector acceleration in two or three mutually perpendicular planes with high accuracy and incorporate piezo-resistive strain gauge bridge sensors incorporating air damping. Unlike... | |
| The A600 range of Solid State Accelerometers measure vector acceleration with high accuracy using a micromachined (MEMS) silicon sensor incorporating an air damping feature. Unlike fluid damped devices the air... | |
| The A700 range of Solid State Accelerometers measure acceleration in single or dual axes. The accelerometer utilises MEM technology having positive mechanical stops conferring excellent shock resistance. The -0101 version... | |
| The Sherborne Sensors' A200 range of Servo Accelerometers measure vector acceleration with high accuracy using a closed loop force balance torquer mechanism. A pendulous mass develops a torque proportional to... | |
| Using the same torquer mechanism and servo electronics as the A220 series, the A260 features a switching regulator to enable direct operation from a single ended dc power supply. Galvanic... |