Sherborne Sensors Universal Load Cell U4000

Description
These load cells are suitable for use in a multitude of general purpose force measurement applications and are equally suitable for tension, compression of universal load application. The product may be readily customized by Sherborne Sensors ensuring a cost effective optimal force measurement solution.
Description
These load cells are suitable for use in a multitude of general purpose force measurement applications and are equally suitable for tension, compression of universal load application. The product may be readily customized by Sherborne Sensors ensuring a cost effective optimal force measurement solution.

Suppliers

Company
Product
Description
Supplier Links
Universal Load Cell - U4000 - Sherborne Sensors
Basingstoke, Hampshire, United Kingdom
Universal Load Cell
U4000
Universal Load Cell U4000
These load cells are suitable for use in a multitude of general purpose force measurement applications and are equally suitable for tension, compression of universal load application. The product may be readily customized by Sherborne Sensors ensuring a cost effective optimal force measurement solution.

These load cells are suitable for use in a multitude of general purpose force measurement applications and are equally suitable for tension, compression of universal load application. The product may be readily customized by Sherborne Sensors ensuring a cost effective optimal force measurement solution.

Supplier's Site

Technical Specifications

  Sherborne Sensors
Product Category Force and Load Sensors
Product Number U4000
Product Name Universal Load Cell
Force Rating 11.24 to 11240 lbs (5.1 to 5098 kg)
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Tens./compr. force transd. U2B/2kN - 1-U2B/2KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 450 lbs (204 kg)
Accuracy 0.10 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
5lb/2.5kg/25N Force Gauge - M3-5 - Transcat, Inc.
Specs
Force Rating 5 lbs (2.27 kg)
Device Gauge / Indicator
View Details