Sherborne Sensors Datasheets for Tilt Sensors
Tilt sensors measure tilt angle with reference to the earth’s ground plane.
Tilt Sensors: Learn more
| Product Name | Notes |
|---|---|
| The Accustar® Electronic Clinometer is an extremely accurate angle measurement device. This compact and rugged sensor is ideal where space is critical and environmental conditions are serious design concerns. The... | |
| The AccuStar® IP-66 is designed for rugged industrial and outdoor applications. The die-cast, powder coated aluminium housing is suitable for the most hostile environments. Multiple input / output configurations provide... | |
| The DQG Series is a small, cost-effective, dual axis inclinometer designed for horizontal mounting. A microprocessor controls the inclinometer enabling a linearised and temperature corrected angle output signal. The unit... | |
| The DSIC Series is a range of single and dual axis gravity referenced digital output servo inclinometers with total error band of less than 0.08 degrees over -20°C to +70°C. | |
| The LSI Series is a range of gravity referenced servo inclinometers that can be used for a wide variety of industrial and military applications where high precision angular measurements are... | |
| The LSO is a high precision gravity referenced servo inclinometer that can be used for a wide variety of industrial and military applications. Models are available in a variety of... | |
| The LSOC/P-L Series is a range of gravity referenced servo inclinometer that can be used for a wide variety of industrial and military applications where high precision angular measurements are... | |
| The LSW Series is a range of weatherproof gravity referenced servo inclinometers that can be used for a wide variety of industrial and military applications where high precision angular measurements... | |
| The T233/5 Series is a range of dual axis gravity referenced servo inclinometers that can be used for a wide variety of industrial and military applications where high precision angular... | |
| The T435 'L' series is a family of single axis, high-precision, closed loop, gravity referenced servo inclinometers, ideal for use within a variety of application environments, and where space is... | |
| The T640 Series is a range of gravity referenced inclinometers that can be used for a wide variety of industrial and military applications where precision angular measurements are required in... | |
| The T700 range of Solid State Inclinometers measure inclination proportional to sine of angle in either single or dual axes versions. The inclinometer utilises advanced MEMS technology and has positive... | |
| The T820 Series is a range of dual axis gravity referenced inclinometers that can be used for a wide variety of industrial and military applications where high precision angular measurements... | |
| The T935 Series is a range of gravity referenced servo inclinometers that can be used for a wide variety of industrial and military applications where high precision angular measurements are... | |
| The WTS Wireless Tilt System is a flexible, all-weather radio telemetry system designed to provide high accuracy remote angle measurement data. The WTS enables surveyors, geotechnical specialists and structural engineers... |