Andantex USA, Inc. Pillow Block Load Cell

Description
Our under-pillow block load cells offer unmatched performance even in harsh environments with a 100% stainless steel construction: High tension signal sensitivity Easy installation design High Degree of Overload Protection Water & Dust Proof, Pillow Block Load Cells are waterproof up to 1 meter and dust proof for an extended service life. IP-67 Rated Accurate, Precise, Repeatable with a tension Range from 100 to 20,000 lbs
Datasheet
Description
Our under-pillow block load cells offer unmatched performance even in harsh environments with a 100% stainless steel construction: High tension signal sensitivity Easy installation design High Degree of Overload Protection Water & Dust Proof, Pillow Block Load Cells are waterproof up to 1 meter and dust proof for an extended service life. IP-67 Rated Accurate, Precise, Repeatable with a tension Range from 100 to 20,000 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pillow Block Load Cell -  - Andantex USA, Inc.
Wanamassa, NJ, United States
Pillow Block Load Cell
Pillow Block Load Cell
Our under-pillow block load cells offer unmatched performance even in harsh environments with a 100% stainless steel construction: High tension signal sensitivity Easy installation design High Degree of Overload Protection Water & Dust Proof, Pillow Block Load Cells are waterproof up to 1 meter and dust proof for an extended service life. IP-67 Rated Accurate, Precise, Repeatable with a tension Range from 100 to 20,000 lbs

Our under-pillow block load cells offer unmatched performance even in harsh environments with a 100% stainless steel construction:

  • High tension signal sensitivity
  • Easy installation design
  • High Degree of Overload Protection
  • Water & Dust Proof, Pillow Block Load Cells are waterproof up to 1 meter and dust proof for an extended service life. IP-67 Rated
  • Accurate, Precise, Repeatable with a tension Range from 100 to 20,000 lbs
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Force and Load Sensors
Product Name Pillow Block Load Cell
Force Measured Tension
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S06 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 20000 lbs (50 to 9070 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-50N-E2-K1-G0 - KZ-011-0400-50N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Gauges - 559763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details
Roll Force load cells - PFVL141 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
View Details