Custom Silicon Solutions, Inc. Datasheets for Application Specific Integrated Circuits (ASIC)
Application specific integrated circuits (ASIC) are electronic chips designed for a particular application.
Application Specific Integrated Circuits (ASIC): Learn more
| Product Name | Notes |
|---|---|
| PIR Motion Detector This IC senses the signal from a passive infrared (PIR) sensor to serve as a motion detector in security systems. The analog section provides the sensor amplifier,... | |
| The CSS555 is a micro-power version of the popular 555 timer IC. It features an operating current under 5µA and a minimum supply voltage of 1.2V, making it ideal for... | |
| The CSS555C IC is an advanced version of the popular 555 timer. It contains a six-decade programmable counter to allow time delays ranging from microseconds to days. The analog circuits... | |
| The CSS555C is a micro-power version of the popular 555 timer IC. It features an operating current under 5µA and a minimum supply voltage of 1.2V, making it ideal for... | |
| The CSS68HC68W1 IC modulates an input clock to provide a variable frequency and variable duty-cycle output signal. Three 8-bit registers are accessed via a three-wire interface, compatible with Motorola’s SPI... | |
| The CSS68HC68W1 modulates an input clock to provide a variable frequency and variable duty-cycle output signal. Three 8-bit registers (pulse width, frequency and control) are accessed via a 3 line... | |
| This analog macro cell is a 100KHz crystal oscillator circuit. It includes an integrated resistor and capacitor network (CG, CD & RA) so no external components are required. Each internal... | |
| This analog macro cell is a single supply, general-purpose operational amplifier. It contains a folded cascode, PCH differential input stage and a class AB output stage. The common mode input... | |
| This analog macro cell is similar to the 100KHz version but designed to operate with a 32KHz crystal. See “XTO_100K” for more details. | |
| This custom ASIC converts an analog input into one of ten programmable ranges and displays the result on a 10 segment bar display. The input range is nominally 0V to... | |
| This custom ASIC is a fully electronic odometer for automotive and electric vehicle applications. It contains a programmable prescaler and two decade counters for “Season” and “Trip” mileage. Data is... | |
| This Custom ASIC provides four audio tapered trim pots for adjusting gain and filter response in hearing aids. The setting for each pot is stored in EEPROM and is accessed... | |
| This device detects linear and angular acceleration. It interfaces to three piezoelectric sensing elements. Each sensor has a dedicated amplifier and window comparator. Their gain and trip levels can be... | |
| This device is a direct replacement for a standard microcontroller. It is fully static, high speed and draws about 3X less power than the original version. Program storage is provided... | |
| This device is a remote powered ID tag. When connected to a suitable antenna, data can be written and read via an RF link. It contains a full wave rectifier... | |
| This device is paired with a microcontroller and together they control the operation of a 900MHz spread spectrum transceiver. Functions provided by this ASIC include: system timing & wake-up delay,... | |
| This device is used in precision clock generators to hold the temperature of a crystal constant. It incorporates the heating element, temperature sensor and error amplifier into one IC. An... | |
| This device monitors up to four engine parameters (temperature, voltage, pressure, etc.) and activates the corresponding warning light if the parameter is out of range. The sensor inputs may be... | |
| This EEPROM memory macro is a nonvolatile register that can be configured for 8 to 64 bits. It is implemented with CSS’s Classic NV Latch cell that features a single... | |
| This EEPROM memory macro is a nonvolatile register that can be configured for 8 to 64 bits. It is implemented with CSS’s High Density NV Latch cell that features a... | |
| This IC determines the angular position of a magnetically encoded disk. An adaptive, five channel IDAC biases five MR elements. The optimum bias and sense levels are determined by averaging... | |
| This IC monitors a variety of biometric parameters. Typical parameters include: pressure, temperature, ECG, EMG, EEG and EOG data. Each system is wireless. A transmitter and battery allow un-tethered data... | |
| This is an advanced custom ASIC hearing aid. When mated with input and output transducers, it provides audio amplification and frequency response correction. An internal EEPROM stores trim and configuration... | |
| This memory macro is a configurable static RAM. Its architecture will support a wide array of memory sizes. It is optimized for low power and high density. It features a... | |
| This memory macro is a mask programmable ROM. Its architecture supports a wide array of memory sizes. It is optimized for low power and high density. It features a wide... | |
| This nonvolatile memory is a 16K bit EEPROM macro cell, organized 2K by 8. It may be re-configured for sizes from 1K to 64K bits and from 8 to 32... | |
| This support circuit provides the high positive voltage required to program the EEPROM memory cells. It generates approximately +20V with a multi-stage charge pump. It includes a high frequency oscillator... |