This device is a direct replacement for a standard microcontroller. It is fully static, high speed and draws about 3X less power than the original version. Program storage is provided by a 4K ROM. It contains a 128 byte SRAM, memory mapped I/O, a 16 bit counter/timer and a dedicated serial interface.
Features:
Fully Static, Low Standby Current (< 0.1uA)
Wide Supply Range (1.25V to 6.0V)
Versitile Instruction Set
4K ROM, 128 byte RAM
16 Bit Timer & Dedicated Serial Interface
20 Lead SOIC Package
Temperature Range = -40°C to +85°C
This device is a direct replacement for a standard microcontroller. It is fully static, high speed and draws about 3X less power than the original version. Program storage is provided by a 4K ROM. It contains a 128 byte SRAM, memory mapped I/O, a 16 bit counter/timer and a dedicated serial interface.
Features:
- Fully Static, Low Standby Current (< 0.1uA)
- Wide Supply Range (1.25V to 6.0V)
- Versitile Instruction Set
- 4K ROM, 128 byte RAM
- 16 Bit Timer & Dedicated Serial Interface
- 20 Lead SOIC Package
- Temperature Range = -40°C to +85°C