Custom Silicon Solutions, Inc. Datasheets for Memory Chips
Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| This EEPROM memory macro is a nonvolatile register that can be configured for 8 to 64 bits. It is implemented with CSS’s Classic NV Latch cell that features a single... | |
| This EEPROM memory macro is a nonvolatile register that can be configured for 8 to 64 bits. It is implemented with CSS’s High Density NV Latch cell that features a... | |
| This nonvolatile memory is a 16K bit EEPROM macro cell, organized 2K by 8. It may be re-configured for sizes from 1K to 64K bits and from 8 to 32... | |
| This support circuit provides the high positive voltage required to program the EEPROM memory cells. It generates approximately +20V with a multi-stage charge pump. It includes a high frequency oscillator... |