This analog macro cell is a single supply, general-purpose operational amplifier. It contains a folded cascode, PCH differential input stage and a class AB output stage. The common mode input range extends from GND to (VPOS – 1.0V). The output stage is capable of driving off-chip loads of 1KΩ and 50pF. It is internally compensated and is unity gain stable. An “Enable” input is included to allow the amplifier to be placed into a low (~ zero) power mode.
| Custom Silicon Solutions, Inc. | |
|---|---|
| Product Category | Application Specific Integrated Circuits (ASIC) |
| Product Number | Amplifier “AB_P1E” |
| Product Name | IP Products |