Custom Silicon Solutions, Inc. Datasheets for EEPROM
Electrically erasable programmable read-only memory (EEPROM) chips are similar to PROM devices, but require only electricity to be erased.
EEPROM: Learn more
| Product Name | Notes |
|---|---|
| This EEPROM memory macro is a nonvolatile register that can be configured for 8 to 64 bits. It is implemented with CSS’s Classic NV Latch cell that features a single... | |
| This EEPROM memory macro is a nonvolatile register that can be configured for 8 to 64 bits. It is implemented with CSS’s High Density NV Latch cell that features a... | |
| This nonvolatile memory is a 16K bit EEPROM macro cell, organized 2K by 8. It may be re-configured for sizes from 1K to 64K bits and from 8 to 32... | |
| This support circuit provides the high positive voltage required to program the EEPROM memory cells. It generates approximately +20V with a multi-stage charge pump. It includes a high frequency oscillator... |