Precision Surfacing Solutions Datasheets for Honing, Lapping, and Super-finishing Machines
Honing, lapping and super-finishing equipment improve surface finish or geometry to tight tolerances.
Honing, Lapping, and Super-finishing Machines: Learn more
| Product Name | Notes |
|---|---|
| Double-sided Surface Grinding to Perfection Highly competitive, with its space saving footprint, high precision and extremely cost effective design. The double-disk surface grinding machines in the new DDG product range... | |
| Dual Face Oscillating Optical Polishing Lapping Machine The Lapmaster DFO700 is a 5-way infinitely variably stroked oscillating optical polishing/lapping machine with a sophisticated control system. It can execute complex polishing/... | |
| Dual Face Precision Flat Surfacing Machines The Lapmaster DFL line of dual face lapping/polishing/fi ne grinding machines is based upon a 3-way planetary concept designed to yield precise and repeatable... | |
| In the field of single side lapping/polishing/fl at honing we propose a wide range of models from the smallest one, very convenient, to the completely automatic one and offer technological... | |
| Lapmaster Model 20 Nanomat AMP System Compact bench-top machine form factor (36” wide by 36” deep) 20” Platen drive (can also be fitted to a 17” or 18” platen diameter)... | |
| Lapping/Polishing Machines The small 2000 series machines are designed to Lap and Polish components on a 5 carrier format (40 mm Max component size) The components are placed in off-set... | |
| Peter Wolters AC 1200 double-side batch processing machine has been designed for high-precision series processing of work pieces. Due to its modular construction, AC 1200 can be used as a... | |
| Peter Wolters AC 1500 double-side batch processing machine has been designed for high precision series processing of large work pieces. Due to its modular construction, the AC 1500 can be... | |
| Peter Wolters AC 2000 double-side batch processing machine has been designed for high precision series processing of large work pieces. Due to its modular construction, the AC 2000 can be... | |
| Peter Wolters AC 700 double-side batch processing machine has been designed for high-precision series processing of small work pieces. Due to its modular construction, AC 700 can be used as... | |
| Precision Dual Face Flat Lapping/Polishing Machine The Lapmaster Model LSP 30 is a 3-way, planetary, dual face lapping and polishing machine with a sophisticated control system. It can execute complex... | |
| The Barnes Bore Finishing Systems MSSP Series single pass machine line is suitable for a variety of single pass honing applications. The flexible machine design can be configured with a... | |
| The Barnes HV series of Vertical Honing Machines are designed dually for general purpose and specialized applications. They combine the latest technology with a modular design which results in a... | |
| The Barnes SSSP Series of Bore Finishing equipment is especially precise and rugged, engineered to process medium and large sized parts. The system is designed to process cavities requiring less... | |
| The Lapmaster DSG dual-face fine grinding machine utilizes a 3-way planetary system to generate precise and repeatable results at an economical price. Excellent results are obtained processing a wide range... | |
| The Lapmaster Model 15 is a bench-mounted unit with a rigid, lightweight, cast aluminum base. The machine is of the “ring lapper” configuration, enabling high standards of flatness and surface... | |
| The Lapmaster model 20 (pneumatic lift) is a bench-mounted unit with a heavy duty, carbon steel weldment base. The machine is of the “ring lapper” or “planetary lapper” configuration, enabling... | |
| The machine is equipped with precision linear guide ways, ball screws, and digital drives in all axes. The state of the art SIEMENS 840D CNC control allows precision contour dressing... | |
| This series offers numerous models capable of honing bore diameters ranging from 2” (152 mm) to 60” (1.2m). Models are available with stroke capacity from 4’ (101 mm) to 80’ | |
| 4” - 12” Wafer Diameter Capacity. Process up to two (2) wafers simultaneously or choose insitu pad conditioning. Compact, space-efficient systems. True CMP processing without a CMP system price. Can... | |
| The Lapmaster Model 48 machine features rugged construction, and is equipped with a 48 inch (1219 mm) diameter cast iron lap plate. The lap plate is made up of individual... | |
| The Lapmaster Model 56 machine is an uprated version of the Model 48, with a larger diameter lap plate and support plate and correspondingly larger conditioning rings. The serrated lap... | |
| The Lapmaster Model LSP 12 is a 3-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while... | |
| The Lapmaster Model LSP 16 is a 3-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while... | |
| The Lapmaster Model LSP-20 is a 4-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing... | |
| The Lapmaster model LSP-6 is a 4-way, planetary, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise... | |
| The Lapmaster model LSP-9 is a 4-way, planetary, dual face lapping machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable... | |
| The pneumatic lift version of the Lapmaster Model 36 is based on the Open Face design, but the pressure weights are attached, through selfaligning bearings, to the rods of three... | |
| The pneumatic lift version of the Model 24 is based on the open face machine, but has the pressure weights attached to the rods of three pneumatic cylinders. Self aligning... | |
| The Lapmaster Model 84 machine for standard duty applications is equipped with four work stations. The machine includes a fabricated base assembly with segment support plate, splash trough and four... | |
| The Model 72 machine is, as with all the other machines in the series, of the ring lapping type, but its design is different because of its larger size. Unlike... |