Precision Surfacing Solutions Datasheets for Grinders and Grinding Machines
Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish.
Grinders and Grinding Machines: Learn more
| Product Name | Notes |
|---|---|
| Double-sided Surface Grinding to Perfection Highly competitive, with its space saving footprint, high precision and extremely cost effective design. The double-disk surface grinding machines in the new DDG product range... | |
| A powerful and fast plane grinding machine for pre-grinding of metallographic samples. Time and cost can be dramatically reduced by eliminating some subsequent grinding steps and savings on consumables. | |
| Dual Face Precision Flat Surfacing Machines The Lapmaster DFL line of dual face lapping/polishing/fi ne grinding machines is based upon a 3-way planetary concept designed to yield precise and repeatable... | |
| Faster, Cleaner, Easier, More Cost Effective Lapmaster International presents a full line of single side fine grinding systems with fine grinding wheel sizes ranging from 500 mm diameter to 1200... | |
| For wet or dry belt grinder for coarse grinding using 4" x 36" abrasive belts.. Features an specimen mount attachment for safety to hold the mounts perpendicular and includes a... | |
| In the field of single side lapping/polishing/fl at honing we propose a wide range of models from the smallest one, very convenient, to the completely automatic one and offer technological... | |
| Peter Wolters AC 1000 double-side batch processing machine has been designed for high-precision series processing of work pieces. Due to its modular construction, AC 1000 can be used as a... | |
| Peter Wolters AC 1200 double-side batch processing machine has been designed for high-precision series processing of work pieces. Due to its modular construction, AC 1200 can be used as a... | |
| Peter Wolters AC 1500 double-side batch processing machine has been designed for high precision series processing of large work pieces. Due to its modular construction, the AC 1500 can be... | |
| Peter Wolters AC 2000 double-side batch processing machine has been designed for high precision series processing of large work pieces. Due to its modular construction, the AC 2000 can be... | |
| Peter Wolters AC 530 double-side batch processing machine has been designed for high-precision series processing work pieces. Due to its modular construction, AC 530 can be used as a fine... | |
| Peter Wolters AC 700 double-side batch processing machine has been designed for high-precision series processing of small work pieces. Due to its modular construction, AC 700 can be used as... | |
| ROBOMET is a fully automatic grinding-polishing system, designed for the preparation of samples using parameters designated by the user. The system consists of a sample holder head surrounded by five... | |
| The Lapmaster DSG dual-face fine grinding machine utilizes a 3-way planetary system to generate precise and repeatable results at an economical price. Excellent results are obtained processing a wide range... | |
| The machine is equipped with precision linear guide ways, ball screws, and digital drives in all axes. The state of the art SIEMENS 840D CNC control allows precision contour dressing... | |
| The standard “Macro” creep feed grinder provides a X-travel up to 600 mm long. The torque tube design machine base guarantees superior vibration dampening and thermal stability. Spindles are available... | |
| This 5-station abrasive roll grinder uses 3-7/16" wide abrasive rolls and offers 5 stations for coarse to fine grinding. With the addition of the 5th station a near polished specimen... |