Precision Surfacing Solutions Datasheets for Polishing and Buffing Machines
Polishers and buffing machines are used to impart a fine (low Ra) surface finish on the exterior of a part. To improve surface finish, they use use abrasive grain slurries or compounds on buffs, bobs, cloth naps, laps, very fine grit nonwovens, and coated abrasives.
Polishing and Buffing Machines: Learn more
| Product Name | Notes |
|---|---|
| Dual Face Oscillating Optical Polishing Lapping Machine The Lapmaster DFO700 is a 5-way infinitely variably stroked oscillating optical polishing/lapping machine with a sophisticated control system. It can execute complex polishing/... | |
| Lapmaster Model 20 Nanomat AMP System Compact bench-top machine form factor (36” wide by 36” deep) 20” Platen drive (can also be fitted to a 17” or 18” platen diameter)... | |
| Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy... | |
| Lapping/Polishing Machines The small 2000 series machines are designed to Lap and Polish components on a 5 carrier format (40 mm Max component size) The components are placed in off-set... | |
| One of the more popular and efficient ways of preparing samples for analysis, allowing for consistency and reliabilitly, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line... | |
| One of the more popular ways of preparing samples for analysis, as well as allowing for consistency and reliability, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete... | |
| Peter Wolters AC 1500 double-side batch processing machine has been designed for high precision series processing of large work pieces. Due to its modular construction, the AC 1500 can be... | |
| Peter Wolters AC 2000 double-side batch processing machine has been designed for high precision series processing of large work pieces. Due to its modular construction, the AC 2000 can be... | |
| Peter Wolters AC 700 double-side batch processing machine has been designed for high-precision series processing of small work pieces. Due to its modular construction, AC 700 can be used as... | |
| Precision Dual Face Flat Lapping/Polishing Machine The Lapmaster Model LSP 30 is a 3-way, planetary, dual face lapping and polishing machine with a sophisticated control system. It can execute complex... | |
| ROBOMET is a fully automatic grinding-polishing system, designed for the preparation of samples using parameters designated by the user. The system consists of a sample holder head surrounded by five... | |
| The Barnes SSSP Series of Bore Finishing equipment is especially precise and rugged, engineered to process medium and large sized parts. The system is designed to process cavities requiring less... | |
| The Lapmaster Model 15 is a bench-mounted unit with a rigid, lightweight, cast aluminum base. The machine is of the “ring lapper” configuration, enabling high standards of flatness and surface... | |
| The Lapmaster model 20 (pneumatic lift) is a bench-mounted unit with a heavy duty, carbon steel weldment base. The machine is of the “ring lapper” or “planetary lapper” configuration, enabling... | |
| 4” - 12” Wafer Diameter Capacity. Process up to two (2) wafers simultaneously or choose insitu pad conditioning. Compact, space-efficient systems. True CMP processing without a CMP system price. Can... | |
| The Lapmaster 48 air bearing optical polishing machine is designed for production of large area high quality plano optics, or where high outputs are required. The machine has a 48... | |
| The Lapmaster Model 48 machine features rugged construction, and is equipped with a 48 inch (1219 mm) diameter cast iron lap plate. The lap plate is made up of individual... | |
| The Lapmaster Model LSP 12 is a 3-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while... | |
| The Lapmaster Model LSP 16 is a 3-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while... | |
| The Lapmaster Model LSP-20 is a 4-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing... | |
| The Lapmaster model LSP-6 is a 4-way, planetary, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise... | |
| The Lapmaster model LSP-9 is a 4-way, planetary, dual face lapping machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable... | |
| The pneumatic lift version of the Lapmaster Model 36 is based on the Open Face design, but the pressure weights are attached, through selfaligning bearings, to the rods of three... | |
| The pneumatic lift version of the Model 24 is based on the open face machine, but has the pressure weights attached to the rods of three pneumatic cylinders. Self aligning... | |
| This machine is designed primarily for the production of high quality plano-optics, such as proof flats, etalons, prisms, filters, windows and ring laser gyroscope blanks. It has a unique feature... | |
| To complement our extensive range of Single and dual face lapping and polishing machines Lapmaster has introduced a new line of precision oscillating head polishing machines. Designated the LLCD series... | |
| The Lapmaster Model 84 machine for standard duty applications is equipped with four work stations. The machine includes a fabricated base assembly with segment support plate, splash trough and four... | |
| The Model 72 machine is, as with all the other machines in the series, of the ring lapping type, but its design is different because of its larger size. Unlike... |