Precision Surfacing Solutions Datasheets for Metallographic Grinding and Polishing Equipment
Metallographic Grinding and Polishing Equipment
Metallographic grinding and polishing equipment includes grinders, sanders, polishers, grinder-polishers or other machines designed for metal, ceramic, mineral, composite and material surface preparation applications. The equipment provides a planar, polished surface enabling materials analysis using microscopy, spectrometry, hardness, nanoindentation and other techniques.
Metallographic Grinding and Polishing Equipment: Learn more
| Product Name | Notes |
|---|---|
| A powerful and fast plane grinding machine for pre-grinding of metallographic samples. Time and cost can be dramatically reduced by eliminating some subsequent grinding steps and savings on consumables. | |
| For wet or dry belt grinder for coarse grinding using 4" x 36" abrasive belts.. Features an specimen mount attachment for safety to hold the mounts perpendicular and includes a... | |
| Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy... | |
| One of the more popular and efficient ways of preparing samples for analysis, allowing for consistency and reliabilitly, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line... | |
| One of the more popular ways of preparing samples for analysis, as well as allowing for consistency and reliability, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete... | |
| ROBOMET is a fully automatic grinding-polishing system, designed for the preparation of samples using parameters designated by the user. The system consists of a sample holder head surrounded by five... | |
| This 5-station abrasive roll grinder uses 3-7/16" wide abrasive rolls and offers 5 stations for coarse to fine grinding. With the addition of the 5th station a near polished specimen... |