Precision Surfacing Solutions Precision Open Face Flat Lapping Machines Model 56

Description
The Lapmaster Model 56 machine is an uprated version of the Model 48, with a larger diameter lap plate and support plate and correspondingly larger conditioning rings. The serrated lap plate is made up of twenty four individual segments which are bolted to the support plate. The height of the surrounding worktable can be adjusted so that it can be set just above the lap plate surface to prevent the sharp edge being exposed. The lap plate drive system uses a separate motor and worm and wheel reduction gearbox with multibelt drive and is mounted in a substantial floor standing base. The base is fabricated from welded hollow-section steel, clad with removable panels for maintenance. The electrical controls are housed in a console mounted at the front of the machine, and a second emergency stop button is fitted at the rear of the machine. The machine uses a free abrasive slurry, which is supplied from a separate free standing reservoir, equipped with a pump and driven blade stirrer. A diamond slurry dispensing system can also be fitted if required. This machine is also available in pneumatic lift version and as an open face machine with three special size conditioning rings.
Description
The Lapmaster Model 56 machine is an uprated version of the Model 48, with a larger diameter lap plate and support plate and correspondingly larger conditioning rings. The serrated lap plate is made up of twenty four individual segments which are bolted to the support plate. The height of the surrounding worktable can be adjusted so that it can be set just above the lap plate surface to prevent the sharp edge being exposed. The lap plate drive system uses a separate motor and worm and wheel reduction gearbox with multibelt drive and is mounted in a substantial floor standing base. The base is fabricated from welded hollow-section steel, clad with removable panels for maintenance. The electrical controls are housed in a console mounted at the front of the machine, and a second emergency stop button is fitted at the rear of the machine. The machine uses a free abrasive slurry, which is supplied from a separate free standing reservoir, equipped with a pump and driven blade stirrer. A diamond slurry dispensing system can also be fitted if required. This machine is also available in pneumatic lift version and as an open face machine with three special size conditioning rings.

Suppliers

Company
Product
Description
Supplier Links
Precision Open Face Flat Lapping Machines - Model 56 - Precision Surfacing Solutions
Mt. Prospect, IL, USA
Precision Open Face Flat Lapping Machines
Model 56
Precision Open Face Flat Lapping Machines Model 56
The Lapmaster Model 56 machine is an uprated version of the Model 48, with a larger diameter lap plate and support plate and correspondingly larger conditioning rings. The serrated lap plate is made up of twenty four individual segments which are bolted to the support plate. The height of the surrounding worktable can be adjusted so that it can be set just above the lap plate surface to prevent the sharp edge being exposed. The lap plate drive system uses a separate motor and worm and wheel reduction gearbox with multibelt drive and is mounted in a substantial floor standing base. The base is fabricated from welded hollow-section steel, clad with removable panels for maintenance. The electrical controls are housed in a console mounted at the front of the machine, and a second emergency stop button is fitted at the rear of the machine. The machine uses a free abrasive slurry, which is supplied from a separate free standing reservoir, equipped with a pump and driven blade stirrer. A diamond slurry dispensing system can also be fitted if required. This machine is also available in pneumatic lift version and as an open face machine with three special size conditioning rings.
  • The Lapmaster Model 56 machine is an uprated version of the Model 48, with a larger diameter lap plate and support plate and correspondingly larger conditioning rings.
  • The serrated lap plate is made up of twenty four individual segments which are bolted to the support plate.
  • The height of the surrounding worktable can be adjusted so that it can be set just above the lap plate surface to prevent the sharp edge being exposed.
  • The lap plate drive system uses a separate motor and worm and wheel reduction gearbox with multibelt drive and is mounted in a substantial floor standing base. The base is fabricated from welded hollow-section steel, clad with removable panels for maintenance. The electrical controls are housed in a console mounted at the front of the machine, and a second emergency stop button is fitted at the rear of the machine.
  • The machine uses a free abrasive slurry, which is supplied from a separate free standing reservoir, equipped with a pump and driven blade stirrer. A diamond slurry dispensing system can also be fitted if required.
  • This machine is also available in pneumatic lift version and as an open face machine with three special size conditioning rings.
Supplier's Site

Technical Specifications

  Precision Surfacing Solutions
Product Category Honing, Lapping, and Super-finishing Machines
Product Number Model 56
Product Name Precision Open Face Flat Lapping Machines
Type Lapping Machine
Mounting Floor
Applications / Material Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Ophthalmic or Optical; Plastics or Composites; Wet Grinding
Rotary Speed 48 rpm
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Single Side Free Abrasive Machine (FAM) Advanced -  - SpeedFam Corporation
Specs
Type Free Abrasive Machine
Mounting Floor
Applications / Material Abraded Ceramics / Glass; Metal
View Details
Dual Face Precision Flat Surfacing Machines - DFL Systems - Precision Surfacing Solutions
Specs
Mounting Floor
Applications / Material Abraded Clean / Surface Prep
Power 2.01 to 4.02 HP
View Details
Cylinder Honing Machine - HP6A - Rottler Manufacturing
Rottler Manufacturing
Specs
Type Honing Machine; OD / Cylindrical
Mounting Floor
Applications / Material Abraded Automotive or Paint; Metal
View Details
Air File -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Lapping Machine; Filing - Fine Grinding
Mounting Handheld
Applications / Material Abraded Metal
View Details