The feature package of the MS650-125 combines high production rates with the versatility to handle a wide range of work with rapid changeovers. For medium and short run work the simple result is more parts per shift. And true to the tradition of Fellows precision gear shapers it offers unbeaten cutting accuracy.
Versatility that SPEEDS Changeover
The MS650-125 breaks the rule that increased versatility means longer changeover and setup times. Its six (optional 7) axes of direct servo drive eliminate traditional manual changeover tasks. Within many part families you just load the setup parameters and part program, change the cutter and start cutting. MS650-125 capacities handle face widths up to 127 mm (5") and pitch diameters up to 500 mm (20"). Live upright travel of 300mm (11.8") lets you program the stroke position to accommodate work that used to require special equipment and built up fixturing.
Construction Concepts that Add Value
One piece modular design lets you move the MS650-125 in, place it, provide power and start to work. No assembly is required. Shipping, installation and maintenance are easy and fast. An innovative open flow/down-wash chip removal concept minimizes housekeeping. Chips exit the work area directly below the cutting zone, into the rear (optional front) discharge chip conveyor system.
A Total Support Team
Profitable gear shaping requires both machine tool and process support. Fellows' expertise is based on more than 100 years experience serving the gear industry world wide. Our factory trained service technicians have access to the engineering and manufacturing support to solve your most difficult dilemmas, whatever their cause.
| Star SU LLC | |
|---|---|
| Product Category | Gear Manufacturing Machines |
| Product Number | MS 650-125 CNC |
| Product Name | Gearless Gear Shaping Machine |