AMSD-0071 -- AMSD MICRO TWIST DRILL BIT, 1MM SHANK
Atom Precision of America, Inc.
AMSD Micro Twist Drill Bit, 1mm shank
AMSD-0071
Description
1mm shank drill series for drilling precision small holes.
-
Atom Precision of America, Inc.
Description
1mm shank drill series for drilling precision small holes.
Suppliers
AMSD Micro Twist Drill Bit, 1mm shank
AMSD-0071
1mm shank drill series for drilling precision small holes.
- 1mm shank drill series for drilling precision small holes.
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
AMSD-0071 |
|
Product Name
|
AMSD Micro Twist Drill Bit, 1mm shank |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Diameter
|
0.028 inch (0.7 mm)
|
|
Shank
|
0.039 inch (1.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Hole Saw
Diameter
1.890 inch (48.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Product
Drill
Units
Fractional
Drill Type
Hole Saw; Wood Bit
View Details
Product
Drill
Units
Fractional
Drill Type
Auger Drill Bit
View Details