Atom Precision of America, Inc. ASWR 3mm shank Drill Bit ASWR-0020

Description
Leaves a cleaner hole edge minimizing exit burrs remarkably. Prevents drill walking when it hits the material and provides accurate positioning and hole diameter. Prevents off-angle hole.
Description
Leaves a cleaner hole edge minimizing exit burrs remarkably. Prevents drill walking when it hits the material and provides accurate positioning and hole diameter. Prevents off-angle hole.

Suppliers

Company
Product
Description
Supplier Links
ASWR 3mm shank Drill Bit - ASWR-0020 - Atom Precision of America, Inc.
Columbus, IN, USA
ASWR 3mm shank Drill Bit
ASWR-0020
ASWR 3mm shank Drill Bit ASWR-0020
Leaves a cleaner hole edge minimizing exit burrs remarkably. Prevents drill walking when it hits the material and provides accurate positioning and hole diameter. Prevents off-angle hole.
  • Leaves a cleaner hole edge minimizing exit burrs remarkably.
  • Prevents drill walking when it hits the material and provides accurate positioning and hole diameter.
  • Prevents off-angle hole.
Supplier's Site

Technical Specifications

  Atom Precision of America, Inc.
Product Category Drill Bits
Product Number ASWR-0020
Product Name ASWR 3mm shank Drill Bit
Product Drill
Units Metric
Diameter 0.008 inch (0.2 mm)
Shank 0.118 inch (3.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bits - 1624073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.138 inch (3.5 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 172680 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
# of Pieces 1
View Details
High Speed Drill 221-#56 - 221-#56 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details