Atom Precision of America, Inc. V-ADPF309 90°point angle, 3mm shank Drill Bit V-ADPF309-0021

Description
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. TiAIN coated improves wear resistance and extends its tool life. Additional size of 0.01mm increment line up from ø0.03 to ø0.3
Description
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. TiAIN coated improves wear resistance and extends its tool life. Additional size of 0.01mm increment line up from ø0.03 to ø0.3

Suppliers

Company
Product
Description
Supplier Links
V-ADPF309 90°point angle, 3mm shank Drill Bit - V-ADPF309-0021 - Atom Precision of America, Inc.
Columbus, IN, USA
V-ADPF309 90°point angle, 3mm shank Drill Bit
V-ADPF309-0021
V-ADPF309 90°point angle, 3mm shank Drill Bit V-ADPF309-0021
Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. TiAIN coated improves wear resistance and extends its tool life. Additional size of 0.01mm increment line up from ø0.03 to ø0.3
  • Special guide-hole drills for use in drilling small holes.
  • Most suitable for work that requires stringent hole position accuracy.
  • TiAIN coated improves wear resistance and extends its tool life.
  • Additional size of 0.01mm increment line up from Ø0.03 to Ø0.3
Supplier's Site

Technical Specifications

  Atom Precision of America, Inc.
Product Category Drill Bits
Product Number V-ADPF309-0021
Product Name V-ADPF309 90°point angle, 3mm shank Drill Bit
Product Drill
Units Metric
Cutting Application Steel
Diameter 0.008 inch (0.2 mm)
Shank 0.118 inch (3.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.252 inch (6.4 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711237-A-25 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.250 inch (6.3 mm)
View Details
Drill Bit - 92630 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details