Through the use of an eccentric turning adapter, the EWN 2-50XL boring head, along with standard insert holders, can turn outside diameters up to ø1.260" on machining centers. Radial adjustment of insert holder and counterweight allows for concentric location of turning attachment resulting in balance of the assembly for high speed operation. Features:
Balanced tool assembly for entire work range of .039"-1.260"
Through tool coolant to insert holder
Fine adjustment of diameter with precision graduated head
Short, lightweight assembly
Attention: Counter-clockwise spindle rotation required
Through the use of an eccentric turning adapter, the EWN 2-50XL boring head, along with standard insert holders, can turn outside diameters up to ø1.260" on machining centers. Radial adjustment of insert holder and counterweight allows for concentric location of turning attachment resulting in balance of the assembly for high speed operation.
Features:
- Balanced tool assembly for entire work range of .039"-1.260"
- Through tool coolant to insert holder
- Fine adjustment of diameter with precision graduated head
- Short, lightweight assembly
Attention: Counter-clockwise spindle rotation required