Electro-Sensors, Inc. Temperature Sensor TT420F

Description
Temperature Sensors with 4-20 mA Output Features • 2-wire, loop-powered 4-20 mA analog output • Attachment probe, sensor, and 2-wire 4-20 mA signal conditioner in one • No user calibration: works right out of the box • Compatible with PLCs, meters, and data acquisition systems • Reverse-wiring protected • UL listed, Intrinsically Safe (IS) Class I, Div I (C, D) and Class II, Div I (E, F, G) TT420 temperature sensors are used to monitor temperature on a wide range of industrial machinery including liquid tanks, piping, conveyors, bucket elevators, motors, gearboxes, pumps, turbines, fans, curing ovens, centrifuges, agitators, hammermills, and more. 3 Models TT420F - flat surface mount- mounts onto any flat surface with a #10 machine screw (included) TT420S - 1/4-28 threaded stud- screws into any 1/4-28 tap TT420Z* - 1/4 in stainless steel probe - often used with compression fitting mount (tanks, piping, bearing zerk grease fittings)
Description
Temperature Sensors with 4-20 mA Output Features • 2-wire, loop-powered 4-20 mA analog output • Attachment probe, sensor, and 2-wire 4-20 mA signal conditioner in one • No user calibration: works right out of the box • Compatible with PLCs, meters, and data acquisition systems • Reverse-wiring protected • UL listed, Intrinsically Safe (IS) Class I, Div I (C, D) and Class II, Div I (E, F, G) TT420 temperature sensors are used to monitor temperature on a wide range of industrial machinery including liquid tanks, piping, conveyors, bucket elevators, motors, gearboxes, pumps, turbines, fans, curing ovens, centrifuges, agitators, hammermills, and more. 3 Models TT420F - flat surface mount- mounts onto any flat surface with a #10 machine screw (included) TT420S - 1/4-28 threaded stud- screws into any 1/4-28 tap TT420Z* - 1/4 in stainless steel probe - often used with compression fitting mount (tanks, piping, bearing zerk grease fittings)
Datasheet
Datasheet Summary
Powered by GS/AI

The TT420F temperature sensor from Electro-Sensors, Inc. features a flat surface mount design, allowing it to be securely attached to any flat surface using a #10 machine screw, which is included. It operates on a 2-wire, loop-powered 4-20 mA analog output, making it compatible with various PLCs, meters, and data acquisition systems. The sensor requires no user calibration and is designed to function immediately upon installation. This model is rated for an operating temperature range of -40° C to +120° C for the measurement probe and -20° C to +80° C for ambient conditions. It has an accuracy of ±1° C at 25° C and ±3° C at the extremes of its temperature range. The TT420F is UL Listed and classified as Intrinsically Safe (IS) for use in hazardous environments, specifically in Class I, Div I (C, D) and Class II, Div I (E, F, G) locations.

Datasheet Summary
Powered by GS/AI

The TT420F temperature sensor from Electro-Sensors, Inc. features a flat surface mount design, allowing it to be securely attached to any flat surface using a #10 machine screw, which is included. It operates on a 2-wire, loop-powered 4-20 mA analog output, making it compatible with various PLCs, meters, and data acquisition systems. The sensor requires no user calibration and is designed to function immediately upon installation. This model is rated for an operating temperature range of -40° C to +120° C for the measurement probe and -20° C to +80° C for ambient conditions. It has an accuracy of ±1° C at 25° C and ±3° C at the extremes of its temperature range. The TT420F is UL Listed and classified as Intrinsically Safe (IS) for use in hazardous environments, specifically in Class I, Div I (C, D) and Class II, Div I (E, F, G) locations.

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor - TT420F - Electro-Sensors, Inc.
Minnetonka, MN, USA
Temperature Sensor
TT420F
Temperature Sensor TT420F
Temperature Sensors with 4-20 mA Output Features • 2-wire, loop-powered 4-20 mA analog output • Attachment probe, sensor, and 2-wire 4-20 mA signal conditioner in one • No user calibration: works right out of the box • Compatible with PLCs, meters, and data acquisition systems • Reverse-wiring protected • UL listed, Intrinsically Safe (IS) Class I, Div I (C, D) and Class II, Div I (E, F, G) TT420 temperature sensors are used to monitor temperature on a wide range of industrial machinery including liquid tanks, piping, conveyors, bucket elevators, motors, gearboxes, pumps, turbines, fans, curing ovens, centrifuges, agitators, hammermills, and more. 3 Models TT420F - flat surface mount- mounts onto any flat surface with a #10 machine screw (included) TT420S - 1/4-28 threaded stud- screws into any 1/4-28 tap TT420Z* - 1/4 in stainless steel probe - often used with compression fitting mount (tanks, piping, bearing zerk grease fittings)

Temperature Sensors with 4-20 mA Output

Features
• 2-wire, loop-powered 4-20 mA analog output
• Attachment probe, sensor, and 2-wire
4-20 mA signal conditioner in one
• No user calibration: works right out of the box
• Compatible with PLCs, meters, and data acquisition systems
• Reverse-wiring protected
• UL listed, Intrinsically Safe (IS) Class I, Div I (C, D) and Class II, Div I (E, F, G)

TT420 temperature sensors are used to monitor temperature on a wide range of industrial machinery including liquid tanks, piping, conveyors, bucket elevators, motors, gearboxes, pumps, turbines, fans, curing ovens, centrifuges, agitators, hammermills, and more.

3 Models

  • TT420F - flat surface mount- mounts onto any flat surface with a #10 machine screw (included)
  • TT420S - 1/4-28 threaded stud- screws into any 1/4-28 tap
  • TT420Z* - 1/4 in stainless steel probe - often used with compression fitting mount (tanks, piping, bearing zerk grease fittings)
Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Thermocouple Temperature Probes
Product Number TT420F
Product Name Temperature Sensor
Sensed Temperature -40 to 248 F (-40 to 120 C)
Unlock Full Specs
to access all available technical data