Seaward Group USA Datasheets for Current Leakage Testers
Current leakage testers measure the amount of current that leaks to ground.
Current Leakage Testers: Learn more
| Product Name | Notes |
|---|---|
| Combine the testing requirements needed of safety tester, installation checker and DMM and you have the PrimeTest 200. The ergonomically designed hand-held unit, with integral rubber bumpers, provides 10 measurement... | |
| The A203ES is a cost effective, simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 5 kV a.c. | |
| The A203H/TL hipot/flash/dielectr ic withstand tester is a cost effective simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0... | |
| The A203K/TL hipot/flash/dielectr ic withstand tester is a cost effective simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0... | |
| The Europa PAC Plus is the latest development in electrical safety testing from the PLUS range family of testers. Ideal for those wishing to conduct simplified testing, the Europa PAC... | |
| The new Europa Plus with Seaward's Super System combines with a clear full graphics display to give you an electrical safety tester that is quicker, easier to use and extremely... | |
| The new SafeCheck 8 Power Tool and Electrical Appliance safety tester can quickly perform a full range of electrical safety tests, save the results to its internal memory and print... | |
| The Rigel 266 Plus is a highly compact, easy-to-use medical electrical safety analyzer, designed to test medical devices in accordance with IEC/EN 60601-1, MDA DB9801, and AS/NZ 3200. In addition... | |
| The Rigel 277 Plus is a portable medical electrical safety analyzer for medical device testing, combining IEC/EN 60601-1 compliance with additional test facilities for IEC/EN 61010 (Laboratory Equipment) including Touch... | |
| The SafeCheck 5S electrical appliance tester is the latest addition to our range of safety instruments. The tester ensures the electrical safety of equipment in the construction, services and rental... | |
| The Supernova Plus unit is a dual voltage electrical appliance safety tester. Radical new features ensure that the Supernova Plus unit allows you to test virtually any electrical device, using... |