Seaward Group USA A203 Series A203ES

Description
The A203ES is a cost effective, simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 5 kV a.c. from an internal 500VAtransformer source, and has displays that show both output voltage and current flow. Over-current or flash/dielectric breakdown are indicated by a latching lamp and audible lamp,with separate fault reset button. This product comes with the trademark Clare sprung shrouded safety probes. This product is suited to conformance type test laboratories as it meets therequirements of EN 60335-1 and other international standards that require a leakage capability in excess of 100mA.
Description
The A203ES is a cost effective, simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 5 kV a.c. from an internal 500VAtransformer source, and has displays that show both output voltage and current flow. Over-current or flash/dielectric breakdown are indicated by a latching lamp and audible lamp,with separate fault reset button. This product comes with the trademark Clare sprung shrouded safety probes. This product is suited to conformance type test laboratories as it meets therequirements of EN 60335-1 and other international standards that require a leakage capability in excess of 100mA.

Suppliers

Company
Product
Description
Supplier Links
A203 Series - A203ES - Seaward Group USA
Tampa, FL, USA
A203 Series
A203ES
A203 Series A203ES
The A203ES is a cost effective, simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 5 kV a.c. from an internal 500VAtransformer source, and has displays that show both output voltage and current flow. Over-current or flash/dielectric breakdown are indicated by a latching lamp and audible lamp,with separate fault reset button. This product comes with the trademark Clare sprung shrouded safety probes. This product is suited to conformance type test laboratories as it meets therequirements of EN 60335-1 and other international standards that require a leakage capability in excess of 100mA.

The A203ES is a cost effective, simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 5 kV a.c. from an internal 500VAtransformer source, and has displays that show both output voltage and current flow. Over-current or flash/dielectric breakdown are indicated by a latching lamp and audible lamp,with separate fault reset button. This product comes with the trademark Clare sprung shrouded safety probes. This product is suited to conformance type test laboratories as it meets therequirements of EN 60335-1 and other international standards that require a leakage capability in excess of 100mA.

Technical Specifications

  Seaward Group USA
Product Category Hipot Testers
Product Number A203ES
Product Name A203 Series
Types of Measurements AC Dielectric
Input Voltage 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
AC Current Out 0.0053 to 0.1250 amps
Testing Method Manual
Unlock Full Specs
to access all available technical data

Similar Products

Personal Safety Voltage Detector - 288 SVD - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements AC Hipot
Testing Method Semi-automatic
Display LEDIndicator
View Details
HAL Series - HAL - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 100 to 5000 volts
View Details
Precision Hipot Tester - 7631 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details