Seaward Group USA Datasheets for Resistance Standards and Decades
Resistance standards and decade boxes provide a highly accurate standard value of resistance for calibration and testing.
Resistance Standards and Decades: Learn more
| Product Name | Notes |
|---|---|
| A versatile range of resistance boxes available in 5, 6 & 8 decades. High Accuracy and wide range 0.001 ohm to 11 Megohms are combined in a compact lightweight case. | |
| Combining high quality, long life and permanence of calibration, the RBB Series offers an unbeatable selection of models. The reliability is built in as we use our own designed and... | |
| Designed using the Cropico high quality SP1 switch combined with specially selected resistors, this range of high ohm resistance decades is ideal for the calibration of insulation test sets having... | |
| Highest precision, temperature and long-term consistency are characteristic features of the described high-precision resistance decade. Many years of experience, tried-and-tested technology and the use of field-proven materials guarantee the high... | |
| Highly accurate resistance measurement for calibration and test standards. Total Resistance 1 Terraohm- Resolution 1 kilohm - Max Voltage 5000 Vdc. Designed using the Cropico High Quality SP1 switch combined... | |
| The model RM8 decade resistance box is designed to complement our range of resistance boxes, offering a very wide range 0.01ohm to 1Megohm in a compact and versatile unit. The... | |
| The RBC Series is a robust range of high dissipation resistance decades available in 4, 5 or 6 decade versions and suitable for applications where reasonably precise and stable adjustable... | |
| The RM6-N is a space and cost-saving 6 decade resistance box . 3 models are available covering the range 1ohm to 111.111 Megohm. An additional 1kohm resistor is available at... | |
| The RM6-N is a space saving 6 decade resistance box, 3 models are available covering the range 1 ohm to 111,111 Mega ohm. An additional 1 kilo ohm resistor is... | |
| The RM6-N series is a space and cost-saving 6 decade resistance box . 3 models are available covering the range 1ohm to 111.111 Megohm. An additional 1kohm resistor is available... | |
| The RS3 range of resistance standards are constructed using carefully selected low temperature coefficient Manganin or Zeranin wire, depending on the value, mounted on formers which have a high mechanical... | |
| This milli ohmmeter's test standards are designed for the simple and easy calibration of low resistance ohmmeters and Kelvin/Thomson bridges. The four terminal resistance values are switch selected and provision... | |
| This small, cost effective decade resistance box further enhances our comprehensive range, offering excellent value for money. This 6 decade model has a total resistance of 11.1111 Megohms with a... |