Seaward Group USA Datasheets for Temperature Indicators
Temperature indicators are designed for temperature monitoring and analysis. These devices either come equipped with an integral sensor, or require sensor input.
Temperature Indicators: Learn more
| Product Name | Notes |
|---|---|
| Precision Digital Thermometer with PRT 25, 100 and thermocouples with CVD and ITS90 Coefficients. The Series 3000 is a digital thermometer of very high accuracy (0.01 °C) and very high... | |
| The Series 3000 is a digital thermometer of very high accuracy (0.01 °C) and very high resolution (0.001 °C) at an economical price. To ensure that the very best measurements... |