Seaward Group USA A203 Series A203H/TL

Description
The A203H/TL hipot/flash/dielectr ic withstand tester is a cost effective simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 10 kV a.c. from an internal 250VA transformer source, and has displays that show both output voltage and current flow. Over current or flash/hipot/dielectr ic breakdown are indicated by a latching lamp and audible lamp, with separate fault reset button. This flash/hipot tester comes with the trademark Clare sprung shrouded safety HV probes.
Description
The A203H/TL hipot/flash/dielectr ic withstand tester is a cost effective simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 10 kV a.c. from an internal 250VA transformer source, and has displays that show both output voltage and current flow. Over current or flash/hipot/dielectr ic breakdown are indicated by a latching lamp and audible lamp, with separate fault reset button. This flash/hipot tester comes with the trademark Clare sprung shrouded safety HV probes.

Suppliers

Company
Product
Description
Supplier Links
A203 Series - A203H/TL - Seaward Group USA
Tampa, FL, USA
A203 Series
A203H/TL
A203 Series A203H/TL
The A203H/TL hipot/flash/dielectr ic withstand tester is a cost effective simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 10 kV a.c. from an internal 250VA transformer source, and has displays that show both output voltage and current flow. Over current or flash/hipot/dielectr ic breakdown are indicated by a latching lamp and audible lamp, with separate fault reset button. This flash/hipot tester comes with the trademark Clare sprung shrouded safety HV probes.

The A203H/TL hipot/flash/dielectric withstand tester is a cost effective simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 10 kV a.c. from an internal 250VA transformer source, and has displays that show both output voltage and current flow. Over current or flash/hipot/dielectric breakdown are indicated by a latching lamp and audible lamp, with separate fault reset button. This flash/hipot tester comes with the trademark Clare sprung shrouded safety HV probes.

Technical Specifications

  Seaward Group USA
Product Category Hipot Testers
Product Number A203H/TL
Product Name A203 Series
Types of Measurements AC Dielectric
Input Voltage 220 - 240 VAC
AC Voltage Out 0.0 to 10000 volts
AC Current Out ? to 0.0050 amps
Testing Method Manual
Unlock Full Specs
to access all available technical data

Similar Products

HiPot - 101/037 - ValueTronics International, Inc.
Slaughter Company (SCI)
View Details
Personal Safety Voltage Detector - 286 SVD - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements AC Hipot
Input Voltage CR2032 Battery
Operating Temperature 41 to 113 F (5 to 45 C)
View Details
Seaward - Supernova Plus - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements Insulation Resistance; AC/DC Selectable; Earth Continuity
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 6 to 3000 volts
View Details