ProVent LLC Datasheets for Dust Collectors and Dust Collector Filters

Dust collectors are used in many processes to either recover valuable granular solid or powder from process streams or to remove granular solid pollutants from exhaust gases prior to venting to the atmosphere.
Dust Collectors and Dust Collector Filters: Learn more

Product Name Notes
ENVIRO-CELL Vertical Cartridge Work Booths are work spaces designed to isolate and capture contaminants where welding, grinding, sanding, and mixing operations are conducted. Fugitive dust, smoke and fumes are removed...
Standard Features 4-Vortex Efficiency 650-30,000 CFM Standard No Filters Required Efficiencies to 99% Constant Airflow ( no filters to plug) No Water or Sludge Clean Up or Disposal No Internal...
Standard Features 500 CFM to 30,000 CFM Integral High Efficiency Fan Assemblies Stainless Steel Scrub Components Direct Connected C-Face Motor Assemblies Non-plugging Scrub Design Optional Features NFPA Combustible Metals Standard...
Standard Features High Performance in a Compact Design, 300 ft/min average capture velocity at the work surface Single Cam Locking Door Access for All Internal Components Integral Fan Package Heavy...
Standard Features Integral Vertical Cartridge Filter System Single Cartridge Cam Locking Door Integral Fan, Motor and Pulse Controls No Ductwork Hook-ups Necessary - Easily Relocated Integral Fork Slots Optional Features...
Standard Features Self Contained and Portable Models From 550 - 1440 CFM All Welded Heavy Sheet Steel Nested Fan and Compressed Air Manifold Cam Locking Door and Filter Racking System...
Standard Features Structural steel framing and base plates Chemical & corrosion resistant Durethane DTM, industrial urethane mastic coatings Welded and flanged assemblies Optional Features Outdoor exhaust terminations Motor controls After-filters...
Standard Features Super-Efficient, Multi-Stage, Water-Curtain Design Powerful C-Face, Direct Drive Motor TEFC 230/460V/3Ph/60Hz Scrub Action Lexan Viewing Window with Water Level Indicator Laser Cut 10 Gauge, Solid Welded STAINLESS STEEL...
Stationary Down Draft Work Tables Standard Features Heavy Duty Sheet Steel Construction Structural Legs Fiberglass Grated Work Decks Tapered Table Bottoms Heavy Weight Capacities 3 Foot to 10 Foot Table...
Designed for source capture and free air ventilation, the SC Series INTERCEPT systems are ceiling mounted and are utilized where floor space is not available for location of standard configuration...
Horizontal Cartridge Dust Collectors are intended for use in the removal of process dust from a wide variety of industrial applications. Removal efficiencies obtainable approach 99.9% depending upon application. These...
Intercept V-Series Vertical Cartridge Dust Collectors capture and remove most industrial and foundry dusts from exhaust system air. A unique CAM-LOC cartridge locking mechanism securely seals the cartridge header plate...
Introducing the NEW SIDEKICK BT Series Wall-Mounted, Dust Collector from ProVent! The SIDEKICK BT Series easily mounts to walls near work areas to capture and filter process dust and fumes...
The WDT-3500 Walk-Around, Downdraft Bench Portable Cartridge Dust Collector by ProVent is the ideal ventilated and filtered work station for hand tool applications that need room to maneuver. Large pieces...
Uni-Wash FCB Series Flood Curtain Booth dust collectors use water from the tank of the machine to flood a stainless steel vertical wall where the process affluent is directed. Booth...
Uni-Wash model Down Draft Benches by ProVent are self contained ventilated work stations intended for use in hand grinding, sanding and deburring operations. Also ideal for mixing and weighing operations...
Uni-Wash Wet Booth Dust Collectors are a self-contained, economical means of removing wet-able and sinkable airborne contaminants from most hand-held industrial processes and containing them within a booth environment and...