ProVent LLC Wet Type Dust Collector ProScrub

Description
Standard Features Super-Efficient, Multi-Stage, Water-Curtain Design Powerful C-Face, Direct Drive Motor TEFC 230/460V/3Ph/60Hz Scrub Action Lexan Viewing Window with Water Level Indicator Laser Cut 10 Gauge, Solid Welded STAINLESS STEELConstruction INTERNAL TANK COATING: AmerLock-2 by Ameron, a 2-Part, Epoxy - provides exceptional corrosion protection in harsh industrial and marine corrosive environments. It is designed to protect bridges, tank exteriors, marine weathering structures, offshore, oil tanks, piping, roofs, water towers and others - including salt and chemical exposures. EXTERNAL COATING: Durethane DTM by PPG is a direct-to-metal urethane mastic coating ideal for use in demanding industrial applications. Chemically resistant and extremely durable, Durethane DTM is formulated to provide excellent corrosion resistance and has superior color and gloss retention, excellent adhesion, UV protection, and is abrasion and mar resistant FAN ASSEMBLY: Injection Molded from high strength GRP Polymide, Corrosion-Proof, Super Quiet, Highly Efficient, Stronger than Steel with half the weight (*requires much lower HP for energy savings) Washable, Long-Life Mist Eliminator Fitlration Pack Standard Flanged Inlets, 6", 7", 9", 10", or 12" diameter for easy field installation. Tank Access Door with 40 degree slope for easy sludge clean-out. Fan Access Panel Door NEMA 12 Start/Stop Controls Optional Features Mild Steel Pricing Available Hopper Tank Section on Legs Applications Dry/wet finishing Deburring Operations Media Blasting Combustible Metal Finishing Operations
Description
Standard Features Super-Efficient, Multi-Stage, Water-Curtain Design Powerful C-Face, Direct Drive Motor TEFC 230/460V/3Ph/60Hz Scrub Action Lexan Viewing Window with Water Level Indicator Laser Cut 10 Gauge, Solid Welded STAINLESS STEELConstruction INTERNAL TANK COATING: AmerLock-2 by Ameron, a 2-Part, Epoxy - provides exceptional corrosion protection in harsh industrial and marine corrosive environments. It is designed to protect bridges, tank exteriors, marine weathering structures, offshore, oil tanks, piping, roofs, water towers and others - including salt and chemical exposures. EXTERNAL COATING: Durethane DTM by PPG is a direct-to-metal urethane mastic coating ideal for use in demanding industrial applications. Chemically resistant and extremely durable, Durethane DTM is formulated to provide excellent corrosion resistance and has superior color and gloss retention, excellent adhesion, UV protection, and is abrasion and mar resistant FAN ASSEMBLY: Injection Molded from high strength GRP Polymide, Corrosion-Proof, Super Quiet, Highly Efficient, Stronger than Steel with half the weight (*requires much lower HP for energy savings) Washable, Long-Life Mist Eliminator Fitlration Pack Standard Flanged Inlets, 6", 7", 9", 10", or 12" diameter for easy field installation. Tank Access Door with 40 degree slope for easy sludge clean-out. Fan Access Panel Door NEMA 12 Start/Stop Controls Optional Features Mild Steel Pricing Available Hopper Tank Section on Legs Applications Dry/wet finishing Deburring Operations Media Blasting Combustible Metal Finishing Operations

Suppliers

Company
Product
Description
Supplier Links
Wet Type Dust Collector - ProScrub - ProVent LLC
Harbor Springs, MI, USA
Wet Type Dust Collector
ProScrub
Wet Type Dust Collector ProScrub
Standard Features Super-Efficient, Multi-Stage, Water-Curtain Design Powerful C-Face, Direct Drive Motor TEFC 230/460V/3Ph/60Hz Scrub Action Lexan Viewing Window with Water Level Indicator Laser Cut 10 Gauge, Solid Welded STAINLESS STEELConstruction INTERNAL TANK COATING: AmerLock-2 by Ameron, a 2-Part, Epoxy - provides exceptional corrosion protection in harsh industrial and marine corrosive environments. It is designed to protect bridges, tank exteriors, marine weathering structures, offshore, oil tanks, piping, roofs, water towers and others - including salt and chemical exposures. EXTERNAL COATING: Durethane DTM by PPG is a direct-to-metal urethane mastic coating ideal for use in demanding industrial applications. Chemically resistant and extremely durable, Durethane DTM is formulated to provide excellent corrosion resistance and has superior color and gloss retention, excellent adhesion, UV protection, and is abrasion and mar resistant FAN ASSEMBLY: Injection Molded from high strength GRP Polymide, Corrosion-Proof, Super Quiet, Highly Efficient, Stronger than Steel with half the weight (*requires much lower HP for energy savings) Washable, Long-Life Mist Eliminator Fitlration Pack Standard Flanged Inlets, 6", 7", 9", 10", or 12" diameter for easy field installation. Tank Access Door with 40 degree slope for easy sludge clean-out. Fan Access Panel Door NEMA 12 Start/Stop Controls Optional Features Mild Steel Pricing Available Hopper Tank Section on Legs Applications Dry/wet finishing Deburring Operations Media Blasting Combustible Metal Finishing Operations

Standard Features

  • Super-Efficient, Multi-Stage, Water-Curtain Design
  • Powerful C-Face, Direct Drive Motor TEFC 230/460V/3Ph/60Hz
  • Scrub Action Lexan Viewing Window with Water Level Indicator
  • Laser Cut 10 Gauge, Solid Welded
    STAINLESS STEEL
    Construction
  • INTERNAL TANK COATING: AmerLock-2 by Ameron, a 2-Part, Epoxy - provides exceptional corrosion protection in harsh industrial and marine corrosive environments. It is designed to protect bridges, tank exteriors, marine weathering structures, offshore, oil tanks, piping, roofs, water towers and others - including salt and chemical exposures.
  • EXTERNAL COATING: Durethane DTM by PPG is a direct-to-metal urethane mastic coating ideal for use in demanding industrial applications. Chemically resistant and extremely durable, Durethane DTM is formulated to provide excellent corrosion resistance and has superior color and gloss retention, excellent adhesion, UV protection, and is abrasion and mar resistant
  • FAN ASSEMBLY: Injection Molded from high strength GRP Polymide, Corrosion-Proof, Super Quiet, Highly Efficient, Stronger than Steel with half the weight (*requires much lower HP for energy savings)
  • Washable, Long-Life Mist Eliminator Fitlration Pack
  • Standard Flanged Inlets, 6", 7", 9", 10", or 12" diameter for easy field installation.
  • Tank Access Door with 40 degree slope for easy sludge clean-out.
  • Fan Access Panel Door
  • NEMA 12 Start/Stop Controls

Optional Features

  • Mild Steel Pricing Available
  • Hopper Tank Section on Legs

Applications

  • Dry/wet finishing
  • Deburring Operations
  • Media Blasting
  • Combustible Metal Finishing Operations
Supplier's Site

Technical Specifications

  ProVent LLC
Product Category Dust Collectors and Dust Collector Filters
Product Number ProScrub
Product Name Wet Type Dust Collector
Collector Type Stationary Unit
Unlock Full Specs
to access all available technical data

Similar Products

Gold Series Industrial Dust Collectors -  - Camfil
Specs
Collector Type Stationary Unit
Applications Abrasives; Metalworking Chips / Fluid; Toxic Media; Chemical Processing, Food & Beverage, Mining, Woodworking
Process Dry Type
View Details
FCC Reactor & Regenerator Cyclones -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Collector Type Fluid Catalytic Cracking (FCC)
Applications Refinery Processes
Process Dry Type
View Details
Amtech ADT Dust Collectors - Amtech ADT-2 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 1000 SCFM (1700 m³/hr)
Efficiency 99.5 %
View Details
Waste Collection Air System - Model F112 - Security Engineered Machinery Co., Inc.
Security Engineered Machinery Co., Inc.
Specs
Collector Type Stationary Unit
Applications General Cleaning
Process Dry Type
View Details