ProVent LLC Vertical Cartridge Dust Collector Intercept™ V-Series

Description
Intercept V-Series Vertical Cartridge Dust Collectors capture and remove most industrial and foundry dusts from exhaust system air. A unique CAM-LOC cartridge locking mechanism securely seals the cartridge header plate to the tube sheet to prevent dust bypass. A variety of system configurations are available to accommodate space restrictions. Modules are available in one, two or three cartridge widths, and depths up to four cartridges. Standard Features Continuous Pulse Filter Cleaning 10 Ga. Welded Sheet Steel construction CAM-LOC Cartridge Filter Positive Door Seal Design Pre-coated 300 sq. ft. cellulose paper cartridges. Removal efficiencies can reach 99.9% depending upon application. Welded couplings (1 NPT) for fire control equipment Photohelic Switch/Gage in a NEMA 12 (Dust Proof) Control Panel Enclosure Optional Features Air Supply Line Valve and Filter Rotary Air Lock Special Cartridge Filters Service Platforms Applications Sanding Processes Media Blasting Non-sparking Grinding and Deburring Wood Workiing
Description
Intercept V-Series Vertical Cartridge Dust Collectors capture and remove most industrial and foundry dusts from exhaust system air. A unique CAM-LOC cartridge locking mechanism securely seals the cartridge header plate to the tube sheet to prevent dust bypass. A variety of system configurations are available to accommodate space restrictions. Modules are available in one, two or three cartridge widths, and depths up to four cartridges. Standard Features Continuous Pulse Filter Cleaning 10 Ga. Welded Sheet Steel construction CAM-LOC Cartridge Filter Positive Door Seal Design Pre-coated 300 sq. ft. cellulose paper cartridges. Removal efficiencies can reach 99.9% depending upon application. Welded couplings (1 NPT) for fire control equipment Photohelic Switch/Gage in a NEMA 12 (Dust Proof) Control Panel Enclosure Optional Features Air Supply Line Valve and Filter Rotary Air Lock Special Cartridge Filters Service Platforms Applications Sanding Processes Media Blasting Non-sparking Grinding and Deburring Wood Workiing

Suppliers

Company
Product
Description
Supplier Links
Vertical Cartridge Dust Collector - Intercept™ V-Series - ProVent LLC
Harbor Springs, MI, USA
Vertical Cartridge Dust Collector
Intercept™ V-Series
Vertical Cartridge Dust Collector Intercept™ V-Series
Intercept V-Series Vertical Cartridge Dust Collectors capture and remove most industrial and foundry dusts from exhaust system air. A unique CAM-LOC cartridge locking mechanism securely seals the cartridge header plate to the tube sheet to prevent dust bypass. A variety of system configurations are available to accommodate space restrictions. Modules are available in one, two or three cartridge widths, and depths up to four cartridges. Standard Features Continuous Pulse Filter Cleaning 10 Ga. Welded Sheet Steel construction CAM-LOC Cartridge Filter Positive Door Seal Design Pre-coated 300 sq. ft. cellulose paper cartridges. Removal efficiencies can reach 99.9% depending upon application. Welded couplings (1 NPT) for fire control equipment Photohelic Switch/Gage in a NEMA 12 (Dust Proof) Control Panel Enclosure Optional Features Air Supply Line Valve and Filter Rotary Air Lock Special Cartridge Filters Service Platforms Applications Sanding Processes Media Blasting Non-sparking Grinding and Deburring Wood Workiing

Intercept V-Series Vertical Cartridge Dust Collectors capture and remove most industrial and foundry dusts from exhaust system air. A unique CAM-LOC cartridge locking mechanism securely seals the cartridge header plate to the tube sheet to prevent dust bypass. A variety of system configurations are available to accommodate space restrictions. Modules are available in one, two or three cartridge widths, and depths up to four cartridges.

Standard Features

  • Continuous Pulse Filter Cleaning
  • 10 Ga. Welded Sheet Steel construction
  • CAM-LOC Cartridge Filter Positive Door Seal Design
  • Pre-coated 300 sq. ft. cellulose paper cartridges.
  • Removal efficiencies can reach 99.9% depending upon application.
  • Welded couplings (1 NPT) for fire control equipment
  • Photohelic Switch/Gage in a NEMA 12 (Dust Proof) Control Panel Enclosure

Optional Features

  • Air Supply Line Valve and Filter
  • Rotary Air Lock
  • Special Cartridge Filters
  • Service Platforms

Applications

  • Sanding Processes
  • Media Blasting
  • Non-sparking Grinding and Deburring
  • Wood Workiing
Supplier's Site

Technical Specifications

  ProVent LLC
Product Category Dust Collectors and Dust Collector Filters
Product Number Intercept™ V-Series
Product Name Vertical Cartridge Dust Collector
Collector Type Stationary Unit
Unlock Full Specs
to access all available technical data

Similar Products

Amtech ATV Downflow Cartridge Collectors - Amtech ATV-32 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units
Airflow 8000 to 16000 SCFM (13598 to 27196 m³/hr)
View Details
High Efficiency Cyclones -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
Efficiency 99 %
View Details
2' Protector Downdraft Powder Station - 3410000 - Labconco Corporation
Specs
Collector Type Downdraft Tables
Applications General Cleaning
Features HEPA/ULPA
View Details