ProVent LLC Fourtex 4-Vortex Dual Cyclone Dust Collection System

Description
Standard Features 4-Vortex Efficiency 650-30,000 CFM Standard No Filters Required Efficiencies to 99% Constant Airflow ( no filters to plug) No Water or Sludge Clean Up or Disposal No Internal Surfaces in low-flow or static air flow condition which can accumulate hazardous dust 40%-60% Cost Savings When Compared To Traditional Media And Water Based Systems Heavy Sheet Steel Construction and Structural Iron Framing Integral Fans and Motors Optional Features Stainless Steel Construction Platform and Ladder Systems Variable Frequency Drives Air Locks Screw Conveyors Custom Inlet & Exhaust Fittings Applications Finishing & Polishing Operations Metal Finishing Operations Media Blasting Classifying Material Handling Combustible Metal Processing Deburring Mining Operations Woodworking
Description
Standard Features 4-Vortex Efficiency 650-30,000 CFM Standard No Filters Required Efficiencies to 99% Constant Airflow ( no filters to plug) No Water or Sludge Clean Up or Disposal No Internal Surfaces in low-flow or static air flow condition which can accumulate hazardous dust 40%-60% Cost Savings When Compared To Traditional Media And Water Based Systems Heavy Sheet Steel Construction and Structural Iron Framing Integral Fans and Motors Optional Features Stainless Steel Construction Platform and Ladder Systems Variable Frequency Drives Air Locks Screw Conveyors Custom Inlet & Exhaust Fittings Applications Finishing & Polishing Operations Metal Finishing Operations Media Blasting Classifying Material Handling Combustible Metal Processing Deburring Mining Operations Woodworking

Suppliers

Company
Product
Description
Supplier Links
Fourtex 4-Vortex Dual Cyclone Dust Collection System -  - ProVent LLC
Harbor Springs, MI, USA
Fourtex 4-Vortex Dual Cyclone Dust Collection System
Fourtex 4-Vortex Dual Cyclone Dust Collection System
Standard Features 4-Vortex Efficiency 650-30,000 CFM Standard No Filters Required Efficiencies to 99% Constant Airflow ( no filters to plug) No Water or Sludge Clean Up or Disposal No Internal Surfaces in low-flow or static air flow condition which can accumulate hazardous dust 40%-60% Cost Savings When Compared To Traditional Media And Water Based Systems Heavy Sheet Steel Construction and Structural Iron Framing Integral Fans and Motors Optional Features Stainless Steel Construction Platform and Ladder Systems Variable Frequency Drives Air Locks Screw Conveyors Custom Inlet & Exhaust Fittings Applications Finishing & Polishing Operations Metal Finishing Operations Media Blasting Classifying Material Handling Combustible Metal Processing Deburring Mining Operations Woodworking

Standard Features

  • 4-Vortex Efficiency
  • 650-30,000 CFM Standard
  • No Filters Required
  • Efficiencies to 99%
  • Constant Airflow ( no filters to plug)
  • No Water or Sludge Clean Up or Disposal
  • No Internal Surfaces in low-flow or static air flow condition which can accumulate hazardous dust
  • 40%-60% Cost Savings When Compared To Traditional Media And Water Based Systems
  • Heavy Sheet Steel Construction and Structural Iron Framing
  • Integral Fans and Motors

Optional Features

  • Stainless Steel Construction
  • Platform and Ladder Systems
  • Variable Frequency Drives
  • Air Locks
  • Screw Conveyors
  • Custom Inlet & Exhaust Fittings

Applications

  • Finishing & Polishing Operations
  • Metal Finishing Operations
  • Media Blasting
  • Classifying
  • Material Handling
  • Combustible Metal Processing
  • Deburring
  • Mining Operations
  • Woodworking
Supplier's Site

Technical Specifications

  ProVent LLC
Product Category Dust Collectors and Dust Collector Filters
Product Name Fourtex 4-Vortex Dual Cyclone Dust Collection System
Collector Type Stationary Unit
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency Cyclones -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
Efficiency 99 %
View Details
Amtech ATH Horizontal Cartridge Collectors - Amtech ATH 4-16 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units; Fire Retardant 80/20 Cellulose/Polyester 26"x13.88 99.5% @ 0.5 microns (16x)
Airflow 4750 to 9500 SCFM (8074 to 16147 m³/hr)
View Details
Dust Collector Controls -  - Industrial Air Filtration, Inc.
Industrial Air Filtration, Inc.
Specs
Collector Type Stationary Unit
View Details