ProVent LLC Vertical Cartridge Work Booth Enviro-Cell EWC

Description
ENVIRO-CELL Vertical Cartridge Work Booths are work spaces designed to isolate and capture contaminants where welding, grinding, sanding, and mixing operations are conducted. Fugitive dust, smoke and fumes are removed from the open production area and contained within the booth. The Enviro- Cell eliminates the need for central dust collection systems and provides a clean, safe working environment. Housekeeping is restricted to the interior of the booth. The work area is continuously cleaned by PulseMax Cartridge Filters offering filtration capabilities of 99.8% efficiency down to 0.5 microns. Air discharge is recirculated back into the environment. Knocked down Booth Panels are custom designed to meet customer specifications. Capture velocities can vary; however, recommended standard velocities at the open end of an open booth design are normally 120-130 fpm. Both Back Sections are completely contained and constructed of heavy steel plate in an all-welded assembly ready for immediate use. Pulse-Max standard paper filter cartridges utilize a unique lock-up mechanism for filter seal, allowing for quick change and removal of filter media when required. Access to the filter section of the system is through the aluminum louver intake sections on the front. Fans are belt driven and backward curved, reducing noise and increasing horsepower efficiency. The compressed air manifold for filter blowdown is nested inside the unit for convenient system installation against an existing wall or corner. Pulse Controls are standard, complete with Photohelic Gauge monitoring, and supplied with a timer in a NEMA 12 control box. Motor controls, if supplied, are housed in the same control box for ease of connection. Standard system sizes range from 6,000 to 16,000 cfm, with custom capacities also available. Note: A clean, dry compressed air supply source is required.
Description
ENVIRO-CELL Vertical Cartridge Work Booths are work spaces designed to isolate and capture contaminants where welding, grinding, sanding, and mixing operations are conducted. Fugitive dust, smoke and fumes are removed from the open production area and contained within the booth. The Enviro- Cell eliminates the need for central dust collection systems and provides a clean, safe working environment. Housekeeping is restricted to the interior of the booth. The work area is continuously cleaned by PulseMax Cartridge Filters offering filtration capabilities of 99.8% efficiency down to 0.5 microns. Air discharge is recirculated back into the environment. Knocked down Booth Panels are custom designed to meet customer specifications. Capture velocities can vary; however, recommended standard velocities at the open end of an open booth design are normally 120-130 fpm. Both Back Sections are completely contained and constructed of heavy steel plate in an all-welded assembly ready for immediate use. Pulse-Max standard paper filter cartridges utilize a unique lock-up mechanism for filter seal, allowing for quick change and removal of filter media when required. Access to the filter section of the system is through the aluminum louver intake sections on the front. Fans are belt driven and backward curved, reducing noise and increasing horsepower efficiency. The compressed air manifold for filter blowdown is nested inside the unit for convenient system installation against an existing wall or corner. Pulse Controls are standard, complete with Photohelic Gauge monitoring, and supplied with a timer in a NEMA 12 control box. Motor controls, if supplied, are housed in the same control box for ease of connection. Standard system sizes range from 6,000 to 16,000 cfm, with custom capacities also available. Note: A clean, dry compressed air supply source is required.

Suppliers

Company
Product
Description
Supplier Links
Vertical Cartridge Work Booth - Enviro-Cell EWC - ProVent LLC
Harbor Springs, MI, USA
Vertical Cartridge Work Booth
Enviro-Cell EWC
Vertical Cartridge Work Booth Enviro-Cell EWC
ENVIRO-CELL Vertical Cartridge Work Booths are work spaces designed to isolate and capture contaminants where welding, grinding, sanding, and mixing operations are conducted. Fugitive dust, smoke and fumes are removed from the open production area and contained within the booth. The Enviro- Cell eliminates the need for central dust collection systems and provides a clean, safe working environment. Housekeeping is restricted to the interior of the booth. The work area is continuously cleaned by PulseMax Cartridge Filters offering filtration capabilities of 99.8% efficiency down to 0.5 microns. Air discharge is recirculated back into the environment. Knocked down Booth Panels are custom designed to meet customer specifications. Capture velocities can vary; however, recommended standard velocities at the open end of an open booth design are normally 120-130 fpm. Both Back Sections are completely contained and constructed of heavy steel plate in an all-welded assembly ready for immediate use. Pulse-Max standard paper filter cartridges utilize a unique lock-up mechanism for filter seal, allowing for quick change and removal of filter media when required. Access to the filter section of the system is through the aluminum louver intake sections on the front. Fans are belt driven and backward curved, reducing noise and increasing horsepower efficiency. The compressed air manifold for filter blowdown is nested inside the unit for convenient system installation against an existing wall or corner. Pulse Controls are standard, complete with Photohelic Gauge monitoring, and supplied with a timer in a NEMA 12 control box. Motor controls, if supplied, are housed in the same control box for ease of connection. Standard system sizes range from 6,000 to 16,000 cfm, with custom capacities also available. Note: A clean, dry compressed air supply source is required.

ENVIRO-CELL Vertical Cartridge Work Booths are work spaces designed to isolate and capture contaminants where welding, grinding, sanding, and mixing operations are conducted. Fugitive dust, smoke and fumes are removed from the open production area and contained within the booth. The Enviro- Cell eliminates the need for central dust collection systems and provides a clean, safe working environment. Housekeeping is restricted to the interior of the booth. The work area is continuously cleaned by PulseMax Cartridge Filters offering filtration capabilities of 99.8% efficiency down to 0.5 microns. Air discharge is recirculated back into the environment. Knocked down Booth Panels are custom designed to meet customer specifications. Capture velocities can vary; however, recommended standard velocities at the open end of an open booth design are normally 120-130 fpm. Both Back Sections are completely contained and constructed of heavy steel plate in an all-welded assembly ready for immediate use. Pulse-Max standard paper filter cartridges utilize a unique lock-up mechanism for filter seal, allowing for quick change and removal of filter media when required. Access to the filter section of the system is through the aluminum louver intake sections on the front. Fans are belt driven and backward curved, reducing noise and increasing horsepower efficiency. The compressed air manifold for filter blowdown is nested inside the unit for convenient system installation against an existing wall or corner. Pulse Controls are standard, complete with Photohelic Gauge monitoring, and supplied with a timer in a NEMA 12 control box. Motor controls, if supplied, are housed in the same control box for ease of connection. Standard system sizes range from 6,000 to 16,000 cfm, with custom capacities also available. Note: A clean, dry compressed air supply source is required.

Supplier's Site

Technical Specifications

  ProVent LLC
Product Category Dust Collectors and Dust Collector Filters
Product Number Enviro-Cell EWC
Product Name Vertical Cartridge Work Booth
Collector Type Collection Booths
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Brahm™ Plug & Play Central Dust Collectors - Brahm BC12 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Fire Retardant 80/20 Cellulose/Polyester MERV 11 (12x)
Airflow 10000 SCFM (16997 m³/hr)
View Details
Hydrocyclone -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Separation / Filtration System Cyclone (Centrifugal) Separator
View Details