ProVent LLC Wet Type Dust Collection Booth Uni-Wash UEWC

Description
Uni-Wash Wet Booth Dust Collectors are a self-contained, economical means of removing wet-able and sinkable airborne contaminants from most hand-held industrial processes and containing them within a booth environment and away from other plant processes. Metal grinding, de-burring, sanding, and bagging operations benefit from surface capture through the patented five stage water-wash process. The process pulls contaminants away from the worker toward the booth wall. Substantial blower configurations rapidly force contaminants against a series of vertical and horizontal water walls and baths. The cleaned air is then dried by forceful impingement against a series of moisture separators. No nozzles, pumps or piping is required. Uni-Wash Wet Booths are available in a wide variety of volumes and bench sizes. These units ship complete with an integral AMCA rated backward curved fan assembly that is dynamically balanced at the factory prior to shipment, assuring vibration free operation. Units also feature direct-drive motors, stainless steel scrubber components, pre-wired and mounted motor controls, and rugged fiberglass grated booth entry slots. Water level control is through the use of a unique float-type mechanical control system. Internally, each system features a two-part rust protective epoxy finish. The external 12 gauge housing is primed and finished with industrial enamel and comes complete with all fresh water and drain piping connections for immediate plant installation. A variety of optional features are available for unit customization.
Description
Uni-Wash Wet Booth Dust Collectors are a self-contained, economical means of removing wet-able and sinkable airborne contaminants from most hand-held industrial processes and containing them within a booth environment and away from other plant processes. Metal grinding, de-burring, sanding, and bagging operations benefit from surface capture through the patented five stage water-wash process. The process pulls contaminants away from the worker toward the booth wall. Substantial blower configurations rapidly force contaminants against a series of vertical and horizontal water walls and baths. The cleaned air is then dried by forceful impingement against a series of moisture separators. No nozzles, pumps or piping is required. Uni-Wash Wet Booths are available in a wide variety of volumes and bench sizes. These units ship complete with an integral AMCA rated backward curved fan assembly that is dynamically balanced at the factory prior to shipment, assuring vibration free operation. Units also feature direct-drive motors, stainless steel scrubber components, pre-wired and mounted motor controls, and rugged fiberglass grated booth entry slots. Water level control is through the use of a unique float-type mechanical control system. Internally, each system features a two-part rust protective epoxy finish. The external 12 gauge housing is primed and finished with industrial enamel and comes complete with all fresh water and drain piping connections for immediate plant installation. A variety of optional features are available for unit customization.

Suppliers

Company
Product
Description
Supplier Links
Wet Type Dust Collection Booth - Uni-Wash UEWC - ProVent LLC
Harbor Springs, MI, USA
Wet Type Dust Collection Booth
Uni-Wash UEWC
Wet Type Dust Collection Booth Uni-Wash UEWC
Uni-Wash Wet Booth Dust Collectors are a self-contained, economical means of removing wet-able and sinkable airborne contaminants from most hand-held industrial processes and containing them within a booth environment and away from other plant processes. Metal grinding, de-burring, sanding, and bagging operations benefit from surface capture through the patented five stage water-wash process. The process pulls contaminants away from the worker toward the booth wall. Substantial blower configurations rapidly force contaminants against a series of vertical and horizontal water walls and baths. The cleaned air is then dried by forceful impingement against a series of moisture separators. No nozzles, pumps or piping is required. Uni-Wash Wet Booths are available in a wide variety of volumes and bench sizes. These units ship complete with an integral AMCA rated backward curved fan assembly that is dynamically balanced at the factory prior to shipment, assuring vibration free operation. Units also feature direct-drive motors, stainless steel scrubber components, pre-wired and mounted motor controls, and rugged fiberglass grated booth entry slots. Water level control is through the use of a unique float-type mechanical control system. Internally, each system features a two-part rust protective epoxy finish. The external 12 gauge housing is primed and finished with industrial enamel and comes complete with all fresh water and drain piping connections for immediate plant installation. A variety of optional features are available for unit customization.

Uni-Wash Wet Booth Dust Collectors are a self-contained, economical means of removing wet-able and sinkable airborne contaminants from most hand-held industrial processes and containing them within a booth environment and away from other plant processes.
Metal grinding, de-burring, sanding, and bagging operations benefit from surface capture through the patented five stage water-wash process. The process pulls contaminants away from the worker toward the booth wall.
Substantial blower configurations rapidly force contaminants against a series of vertical and horizontal water walls and baths. The cleaned air is then dried by forceful impingement against a series of moisture separators. No nozzles, pumps or piping is required.
Uni-Wash Wet Booths are available in a wide variety of volumes and bench sizes. These units ship complete with an integral AMCA rated backward curved fan assembly that is dynamically balanced at the factory prior to shipment, assuring vibration free operation.
Units also feature direct-drive motors, stainless steel scrubber components, pre-wired and mounted motor controls, and rugged fiberglass grated booth entry slots.
Water level control is through the use of a unique float-type mechanical control system. Internally, each system features a two-part rust protective epoxy finish. The external 12 gauge housing is primed and finished with industrial enamel and comes complete with all fresh water and drain piping connections for immediate plant installation.
A variety of optional features are available for unit customization.

Supplier's Site

Technical Specifications

  ProVent LLC
Product Category Dust Collectors and Dust Collector Filters
Product Number Uni-Wash UEWC
Product Name Wet Type Dust Collection Booth
Collector Type Collection Booths
Unlock Full Specs
to access all available technical data

Similar Products

Vortex And Venturi Wet Scrubber Dust Collectors -  - Camfil
Specs
Collector Type Stationary Unit
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
View Details
FCC Reactor & Regenerator Cyclones -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Collector Type Fluid Catalytic Cracking (FCC)
Applications Refinery Processes
Process Dry Type
View Details
Amtech ADT Dust Collectors - Amtech ADT-6 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 3000 SCFM (5099 m³/hr)
Efficiency 99.5 %
View Details
Waste Collection Air System - Model F112 - Security Engineered Machinery Co., Inc.
Security Engineered Machinery Co., Inc.
Specs
Collector Type Stationary Unit
Applications General Cleaning
Process Dry Type
View Details