WDB 3 SERIES BEARING TEMPERATURE SENSOR
4B Components, Ltd.
WDB 3 Series Bearing Temperature Sensor
Description
Screw in installation
Fully adjustable
Quick fit bayonet adapter
Continuous temperature monitoring
NTC type thermistor
Flexible and adjustable to 8”
Description
Screw in installation
Fully adjustable
Quick fit bayonet adapter
Continuous temperature monitoring
NTC type thermistor
Flexible and adjustable to 8”
Suppliers
WDB 3 Series Bearing Temperature Sensor
Screw in installation
Fully adjustable
Quick fit bayonet adapter
Continuous temperature monitoring
NTC type thermistor
Flexible and adjustable to 8”
- Screw in installation
- Fully adjustable
- Quick fit bayonet adapter
- Continuous temperature monitoring
- NTC type thermistor
- Flexible and adjustable to 8”
Supplier's Site
Technical Specifications
|
Product Category
|
Temperature Indicators |
|
Product Name
|
WDB 3 Series Bearing Temperature Sensor |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range
-418 to 2501 F (-250 to 1372 C)
Input Options
Accepts Thermocouple Inputs
View Details
Lake Shore Cryotronics, Inc.
Mounting Options
Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface
Digital Front Panel
Display
Digital Readouts
View Details
PCE Instruments / PCE Americas Inc.
Mounting Options
Portable or Hand Held
Sensed Temperature Range
-328 to 2498 F (-200 to 1370 C)
Input Options
Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details
Mounting Options
Panel Mount (Meter)
Reference Material
Platinum; Nickel/Nickel Alloys
Probe Resistance Values
10 Ohms to 100 kOhms
View Details