Pyromation Datasheets for Connection Heads
Connection heads, also referred to as thermoheads or thermocouple heads, provide a means for connecting temperature sensors and extension wires.
Connection Heads: Learn more
| Product Name | Notes |
|---|---|
| Pyromation's general-purpose, screw-cover connection heads are NEMA/IP66 rated for indoor or outdoor use providing protection against dust, rain, splashing and hose-directed water. These company design-patented thermocouple and RTD connection heads... | |
| The 49 series flip-top aluminum connection heads listed below meet NEMA 4 requirements for indoor or outdoor applications. The 49 series flip-top aluminum heads utilize an EPDM O-ring seal with... | |
| The series 800 thermocouple and RTD connection heads listed below are UL listed and they meet the requirements listed under UL886 and CSA C22.2 for Class I Groups C, D,... | |
| Thermocouple and RTD connection heads provide a protected, clean area for mounting a terminal block or transmitter as part of the transition from temperature sensor assembly to lead wire. As... |