Pyromation Datasheets for Thermocouple Elements

Thermocouple elements are temperature sensors that are useful over a wide range of temperatures.  Thermocouples are formed by two dissimilar metals.
Thermocouple Elements: Learn more

Product Name Notes
63K
Cerite® III thermocouples are provided with a protection tube, integral thermocouple element with 36" of high temperature 704 ºC [1300 °F] fiberglass leads, and a 1/2" NPT steel male face...
MgO-insulated pipe well assemblies can be used as a less expensive alternative to thermowell assemblies in a number of low-pressure and high-temperature applications including: Incineration, Boilers, Power Generation, Low-velocity Piping...
The multiple-purpose thermocouples listed below are constructed with insulated thermocouple wire and provided with twisted and TIG-welded hot junctions. Insulations and over braids are offered to satisfy many industrial processes,...
The noble-metal platinum thermocouple elements illustrated on this catalog page are replacement elements for use in Pyromation's complete high temperature industrial thermocouple assemblies as found elsewhere in this catalog section.
The straight or Angled base metal thermocouple elements illustrated on this catalog page are replacement elements for use in Pyromation's complete industrial thermocouple assemblies as found elsewhere in this catalog...
The temperature sensors illustrated below are generally used for surface temperature measurement. The series SS and ST spade thermocouples are sandwiched between two thin shims of either stainless steel or...
Thermocouple and RTD spring-Loaded Replacement elements are designed for spring-loaded thermowell assemblies. The replacement elements can be ordered by selecting the sensor type below and inserting the "X" length in...