Schutte & Koerting Scrubber Separator System

Description
Scrubber Separator System is a complete, single-stage scrubbing system combining a Ejector Venturi Gas Scrubber and Separator. This air pollution control scrubber system utilizes the ejector-venturi principle to entrain and scrub large volumes of gas containing fumes, vapors, noxious gases, dusts, odors or particulates, and vent clean, dry gas to the atmosphere. The Scrubber Separator System is capable of providing efficiencies as high as 99% or more in a single stage system and higher in a multi-stage configuration. Gas handling capacities range from 25 CFM for a 3" scrubber to over 2000 CFM for a 12" scrubber. The compactness and design simplicity of the Scrubber Separator System permits installation in difficult to reach areas. Advantages Scrubber Separator System offers the following competitive advantages: low initial cost, low energy requirements, simple design with no moving parts which means low maintenance, continuous operation (as opposed to bag houses and precipitators), no electrical requirements, simultaneous gas absorption and particulate scrubbing. Scrubber Separator Systems most often operate with a pressure rise or draft. This serves a dual purpose: to boost the pressure of the gas and to clean the gas at the same time. The Separator is recommended whenever space for gravity separation is not possible, desirable, or combined discharge of the liquid gas streams is undesirable. The continued contact through the impact baffle aids scrubbing efficiency. The unit is more compact than a gravity or cyclonic separator. Units can be designed with or without liquid storage capacity. Applications As part of a multi unit system in removing sulphur monochloride. Used to remove HCl fumes during tank venting. First stage in an ammonia scrubbing/recovery system.
Datasheet
Description
Scrubber Separator System is a complete, single-stage scrubbing system combining a Ejector Venturi Gas Scrubber and Separator. This air pollution control scrubber system utilizes the ejector-venturi principle to entrain and scrub large volumes of gas containing fumes, vapors, noxious gases, dusts, odors or particulates, and vent clean, dry gas to the atmosphere. The Scrubber Separator System is capable of providing efficiencies as high as 99% or more in a single stage system and higher in a multi-stage configuration. Gas handling capacities range from 25 CFM for a 3" scrubber to over 2000 CFM for a 12" scrubber. The compactness and design simplicity of the Scrubber Separator System permits installation in difficult to reach areas. Advantages Scrubber Separator System offers the following competitive advantages: low initial cost, low energy requirements, simple design with no moving parts which means low maintenance, continuous operation (as opposed to bag houses and precipitators), no electrical requirements, simultaneous gas absorption and particulate scrubbing. Scrubber Separator Systems most often operate with a pressure rise or draft. This serves a dual purpose: to boost the pressure of the gas and to clean the gas at the same time. The Separator is recommended whenever space for gravity separation is not possible, desirable, or combined discharge of the liquid gas streams is undesirable. The continued contact through the impact baffle aids scrubbing efficiency. The unit is more compact than a gravity or cyclonic separator. Units can be designed with or without liquid storage capacity. Applications As part of a multi unit system in removing sulphur monochloride. Used to remove HCl fumes during tank venting. First stage in an ammonia scrubbing/recovery system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scrubber Separator System -  - Schutte & Koerting
Trevose, PA, USA
Scrubber Separator System
Scrubber Separator System
Scrubber Separator System is a complete, single-stage scrubbing system combining a Ejector Venturi Gas Scrubber and Separator. This air pollution control scrubber system utilizes the ejector-venturi principle to entrain and scrub large volumes of gas containing fumes, vapors, noxious gases, dusts, odors or particulates, and vent clean, dry gas to the atmosphere. The Scrubber Separator System is capable of providing efficiencies as high as 99% or more in a single stage system and higher in a multi-stage configuration. Gas handling capacities range from 25 CFM for a 3" scrubber to over 2000 CFM for a 12" scrubber. The compactness and design simplicity of the Scrubber Separator System permits installation in difficult to reach areas. Advantages Scrubber Separator System offers the following competitive advantages: low initial cost, low energy requirements, simple design with no moving parts which means low maintenance, continuous operation (as opposed to bag houses and precipitators), no electrical requirements, simultaneous gas absorption and particulate scrubbing. Scrubber Separator Systems most often operate with a pressure rise or draft. This serves a dual purpose: to boost the pressure of the gas and to clean the gas at the same time. The Separator is recommended whenever space for gravity separation is not possible, desirable, or combined discharge of the liquid gas streams is undesirable. The continued contact through the impact baffle aids scrubbing efficiency. The unit is more compact than a gravity or cyclonic separator. Units can be designed with or without liquid storage capacity. Applications As part of a multi unit system in removing sulphur monochloride. Used to remove HCl fumes during tank venting. First stage in an ammonia scrubbing/recovery system.

Scrubber Separator System is a complete, single-stage scrubbing system combining a Ejector Venturi Gas Scrubber and Separator. This air pollution control scrubber system utilizes the ejector-venturi principle to entrain and scrub large volumes of gas containing fumes, vapors, noxious gases, dusts, odors or particulates, and vent clean, dry gas to the atmosphere. The Scrubber Separator System is capable of providing efficiencies as high as 99% or more in a single stage system and higher in a multi-stage configuration. Gas handling capacities range from 25 CFM for a 3" scrubber to over 2000 CFM for a 12" scrubber. The compactness and design simplicity of the Scrubber Separator System permits installation in difficult to reach areas.

Advantages

Scrubber Separator System offers the following competitive advantages: low initial cost, low energy requirements, simple design with no moving parts which means low maintenance, continuous operation (as opposed to bag houses and precipitators), no electrical requirements, simultaneous gas absorption and particulate scrubbing. Scrubber Separator Systems most often operate with a pressure rise or draft. This serves a dual purpose: to boost the pressure of the gas and to clean the gas at the same time.

The Separator is recommended whenever space for gravity separation is not possible, desirable, or combined discharge of the liquid gas streams is undesirable. The continued contact through the impact baffle aids scrubbing efficiency. The unit is more compact than a gravity or cyclonic separator. Units can be designed with or without liquid storage capacity.

Applications

  • As part of a multi unit system in removing sulphur monochloride.
  • Used to remove HCl fumes during tank venting.
  • First stage in an ammonia scrubbing/recovery system.
Supplier's Site Datasheet

Technical Specifications

  Schutte & Koerting
Product Category Scrubbers
Product Name Scrubber Separator System
Pollutants Scrubbed Chlorine Gas; Ammonia
Unlock Full Specs
to access all available technical data

Similar Products

Fuel Gas Scrubber -  - Gaumer Process
Gaumer Process
Specs
Scrubber Type Building / Enclosed
Orientation Horizontal (optional feature); Vertical (optional feature)
Process Type Wet Type
View Details
Thermal-Wet - CT-TW - Pfeiffer Vacuum, Inc.
Pfeiffer Vacuum, Inc.
Specs
Process Type Wet Type
View Details
Fume Hood with Wet Fume Scrubber - AirMax™ AC3030TE - AirClean Systems
Specs
Pollutants Scrubbed Chlorine Gas; Ammonia; Acid; Caustic
Orientation Vertical
Process Type Wet Type
View Details
Dry FGD (Dry Sorbent Injection) -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Pollutants Scrubbed Other Pollents; Sulfur dioxide, hydrogen chloride, and other toxic components
Process Type Dry Type
View Details