Schutte & Koerting Packed Tower Gas Scrubbers

Description
Packed Tower Gas Scrubbers are low-energy gas scrubbers. They are used for gas absorption, cooling, and recovery. Because of their high scrubbing efficiency and low power consumption, they are used in many industries for a broad range of applications. Scrubbers of this type perform best when gases to be handled are free of particles, since these tend to clog the packing. In operation, scrubbing liquid enters the tower through a nozzle and is sprayed uniformly across the top of a packed bed so that it trickles evenly through the packing material from top to bottom without channeling. Gas enters the tower through the inlet near the bottom and passes through the support plate into the packed bed, counter current to the flow of the scrubbing liquid, contaminants are removed. After passing through the packed bed, the cleaned gas passes through a mist eliminator section near the top of the tower. Here, any entrained liquid is removed before the clean air is discharged through the outlet. Advantages Packed Tower Gas Scrubbers are designed to remove most of the common gas contaminants at very high efficiencies (up to and beyond 99%) with low pressure losses. Fig. 7055 Packed Tower Gas Scrubbers are available in standard sizes, but can also be specially designed or modified to fit unusual service conditions. When desired, S&K can supply a complete, packaged system including fan, recycling pump, and liquid storage for recycling. Applications Chlorine and HCI removal. Water soluble VOC scrubbing. Ammonia removal. SO2 and/or H2S removal.
Datasheet
Description
Packed Tower Gas Scrubbers are low-energy gas scrubbers. They are used for gas absorption, cooling, and recovery. Because of their high scrubbing efficiency and low power consumption, they are used in many industries for a broad range of applications. Scrubbers of this type perform best when gases to be handled are free of particles, since these tend to clog the packing. In operation, scrubbing liquid enters the tower through a nozzle and is sprayed uniformly across the top of a packed bed so that it trickles evenly through the packing material from top to bottom without channeling. Gas enters the tower through the inlet near the bottom and passes through the support plate into the packed bed, counter current to the flow of the scrubbing liquid, contaminants are removed. After passing through the packed bed, the cleaned gas passes through a mist eliminator section near the top of the tower. Here, any entrained liquid is removed before the clean air is discharged through the outlet. Advantages Packed Tower Gas Scrubbers are designed to remove most of the common gas contaminants at very high efficiencies (up to and beyond 99%) with low pressure losses. Fig. 7055 Packed Tower Gas Scrubbers are available in standard sizes, but can also be specially designed or modified to fit unusual service conditions. When desired, S&K can supply a complete, packaged system including fan, recycling pump, and liquid storage for recycling. Applications Chlorine and HCI removal. Water soluble VOC scrubbing. Ammonia removal. SO2 and/or H2S removal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Packed Tower Gas Scrubbers -  - Schutte & Koerting
Trevose, PA, USA
Packed Tower Gas Scrubbers
Packed Tower Gas Scrubbers
Packed Tower Gas Scrubbers are low-energy gas scrubbers. They are used for gas absorption, cooling, and recovery. Because of their high scrubbing efficiency and low power consumption, they are used in many industries for a broad range of applications. Scrubbers of this type perform best when gases to be handled are free of particles, since these tend to clog the packing. In operation, scrubbing liquid enters the tower through a nozzle and is sprayed uniformly across the top of a packed bed so that it trickles evenly through the packing material from top to bottom without channeling. Gas enters the tower through the inlet near the bottom and passes through the support plate into the packed bed, counter current to the flow of the scrubbing liquid, contaminants are removed. After passing through the packed bed, the cleaned gas passes through a mist eliminator section near the top of the tower. Here, any entrained liquid is removed before the clean air is discharged through the outlet. Advantages Packed Tower Gas Scrubbers are designed to remove most of the common gas contaminants at very high efficiencies (up to and beyond 99%) with low pressure losses. Fig. 7055 Packed Tower Gas Scrubbers are available in standard sizes, but can also be specially designed or modified to fit unusual service conditions. When desired, S&K can supply a complete, packaged system including fan, recycling pump, and liquid storage for recycling. Applications Chlorine and HCI removal. Water soluble VOC scrubbing. Ammonia removal. SO2 and/or H2S removal.

Packed Tower Gas Scrubbers are low-energy gas scrubbers. They are used for gas absorption, cooling, and recovery. Because of their high scrubbing efficiency and low power consumption, they are used in many industries for a broad range of applications. Scrubbers of this type perform best when gases to be handled are free of particles, since these tend to clog the packing.

In operation, scrubbing liquid enters the tower through a nozzle and is sprayed uniformly across the top of a packed bed so that it trickles evenly through the packing material from top to bottom without channeling. Gas enters the tower through the inlet near the bottom and passes through the support plate into the packed bed, counter current to the flow of the scrubbing liquid, contaminants are removed. After passing through the packed bed, the cleaned gas passes through a mist eliminator section near the top of the tower. Here, any entrained liquid is removed before the clean air is discharged through the outlet.

Advantages

Packed Tower Gas Scrubbers are designed to remove most of the common gas contaminants at very high efficiencies (up to and beyond 99%) with low pressure losses. Fig. 7055 Packed Tower Gas Scrubbers are available in standard sizes, but can also be specially designed or modified to fit unusual service conditions. When desired, S&K can supply a complete, packaged system including fan, recycling pump, and liquid storage for recycling.

Applications

  • Chlorine and HCI removal.
  • Water soluble VOC scrubbing.
  • Ammonia removal.
  • SO2 and/or H2S removal.
Supplier's Site Datasheet

Technical Specifications

  Schutte & Koerting
Product Category Scrubbers
Product Name Packed Tower Gas Scrubbers
Pollutants Scrubbed Chlorine Gas; Ammonia; Caustic
Orientation Vertical
Process Type Wet Type
Unlock Full Specs
to access all available technical data

Similar Products

Fume Hood with Wet Fume Scrubber - AirMax™ AC6030TE - AirClean Systems
Specs
Pollutants Scrubbed Chlorine Gas; Ammonia; Acid; Caustic
Orientation Vertical
Process Type Wet Type
View Details
Thermal-Wet - CT-TW - Pfeiffer Vacuum, Inc.
Pfeiffer Vacuum, Inc.
Specs
Process Type Wet Type
View Details
Custom Wet and Dry Exhaust Gas Scrubber System Technology for Effective Acid Gas Neutralization -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Pollutants Scrubbed Other Pollents; Acid gases, such as HCL, HF, and H2SO4
Scrubber Type Skid / Base Plate Mounted
Orientation Vertical
View Details
Electrostatic Precipitators -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Type Wet Type
Efficiency 99.9 %
Minimum Particle Size 0.0100 µm (3.94E-4 mils)
View Details