Munters DH HCE Series Dehumidifiers

Description
Munters HCE series dehumidifiers are designed to efficiently dehumidify across a broad range of moisture levels. HCE series are available in nominal airflows of 15,000 to over 40,000 CFM. Features: - Unit casing is manufactured of fully welded, strain hardened aluminum to ensure zero air leakage. - The electrical control system meets UL and NEC standards. - The unit is PLC controlled; all controls are mounted in a NEMA 4 control enclosure. - Rugged construction makes it suitable for outdoor or indoor mounting providing the flexibility to install the unit at any location at your facility. The standard HCE 15000 includes all components and controls to operate as a stand alone dehumidifier. The high capacity desiccant wheel is a unique sectored construction built up around a shaft, hub and bearing assembly mounted in the frame. The sectored construction provides additional structural integrity for high capacity systems. Also, the ease of disassembly feature make it possible to incorporate it into existing air handling systems without the need for major redesign and building modification.
Description
Munters HCE series dehumidifiers are designed to efficiently dehumidify across a broad range of moisture levels. HCE series are available in nominal airflows of 15,000 to over 40,000 CFM. Features: - Unit casing is manufactured of fully welded, strain hardened aluminum to ensure zero air leakage. - The electrical control system meets UL and NEC standards. - The unit is PLC controlled; all controls are mounted in a NEMA 4 control enclosure. - Rugged construction makes it suitable for outdoor or indoor mounting providing the flexibility to install the unit at any location at your facility. The standard HCE 15000 includes all components and controls to operate as a stand alone dehumidifier. The high capacity desiccant wheel is a unique sectored construction built up around a shaft, hub and bearing assembly mounted in the frame. The sectored construction provides additional structural integrity for high capacity systems. Also, the ease of disassembly feature make it possible to incorporate it into existing air handling systems without the need for major redesign and building modification.

Suppliers

Company
Product
Description
Supplier Links
HCE Series Dehumidifiers -  - Munters DH
Amesbury, MA, USA
HCE Series Dehumidifiers
HCE Series Dehumidifiers
Munters HCE series dehumidifiers are designed to efficiently dehumidify across a broad range of moisture levels. HCE series are available in nominal airflows of 15,000 to over 40,000 CFM. Features: - Unit casing is manufactured of fully welded, strain hardened aluminum to ensure zero air leakage. - The electrical control system meets UL and NEC standards. - The unit is PLC controlled; all controls are mounted in a NEMA 4 control enclosure. - Rugged construction makes it suitable for outdoor or indoor mounting providing the flexibility to install the unit at any location at your facility. The standard HCE 15000 includes all components and controls to operate as a stand alone dehumidifier. The high capacity desiccant wheel is a unique sectored construction built up around a shaft, hub and bearing assembly mounted in the frame. The sectored construction provides additional structural integrity for high capacity systems. Also, the ease of disassembly feature make it possible to incorporate it into existing air handling systems without the need for major redesign and building modification.

Munters HCE series dehumidifiers are designed to efficiently dehumidify across a broad range of moisture levels.
HCE series are available in nominal airflows of 15,000 to over 40,000 CFM.
Features:
- Unit casing is manufactured of fully welded, strain hardened aluminum to ensure zero air leakage.
- The electrical control system meets UL and NEC standards.
- The unit is PLC controlled; all controls are mounted in a NEMA 4 control enclosure.
- Rugged construction makes it suitable for outdoor or indoor mounting providing the flexibility to install the unit at any location at your facility.
The standard HCE 15000 includes all components and controls to operate as a stand alone dehumidifier. The high capacity desiccant wheel is a unique sectored construction built up around a shaft, hub and bearing assembly mounted in the frame. The sectored construction provides additional structural integrity for high capacity systems. Also, the ease of disassembly feature make it possible to incorporate it into existing air handling systems without the need for major redesign and building modification.

Supplier's Site

Technical Specifications

  Munters DH
Product Category Dehumidifiers
Product Name HCE Series Dehumidifiers
Removal Technique Solid Rotor
Air Capacity 9000 to 40000 SCFM (15298 to 67989 m³/hr)
Moisture Removal 1060 lbs/hr (4807 kg/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2650939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0080 lbs/hr (0.0364 kg/hr)
View Details
HVAC Dehumidifier - CS60 - Ebac Industrial Products, Inc.
Ebac Industrial Products, Inc.
View Details
DACO Dessicators -  - DACO Instrument Company
DACO Instrument Company
Specs
Removal Technique Solid Rotor
View Details
Dehumidifier - MovinCool Classic 40 - Mobile Air, Inc.
Specs
Air Capacity 2650 SCFM (4504 m³/hr)
Features Portable
View Details