Munters DH HCD Series Desiccant Dehumidifiers HCD-4500

Description
Munters HCD series desiccant dehumidifiers are designed to efficiently dehumidify to low moisture levels. Process airflows are available form 300 to 12000 CFM. Unit casing is manufactured of fully welded, strain hardened aluminum to ensure zero air leakage. The electrical control system meets UL and NEC standards. The units are PLC controlled; all controls are mounted in a NEMA 4 control enclosure. Rugged construction makes these units suitable for outdoor or indoor mounting which provides the flexibility to install them at any location at your facility. The HCD series includes all components and controls to operate as a stand alone dehumidifier. Many times an HCD dehumidifier is combined with other HVAC components like cooling and heating coils, filters or fans, etc. Pre-designed modules are available as part of our HCD plus product allowing Munters to provide you with a turnkey solution to your humidity and temperature control needs. Munters' HCD Plus add-on module provides additional process air filtration, cooling, heating and mixing functions that many end users require. The add-on modules integrate readily as "bolt-on" housings in line with the other process air components. The arrangement is skid-mounted, providing the buyer with a single source, factory-assembled package. It requires only utility hook-ups, chiller/boiler piping, ductwork connections and sensor- controller tie-ins on site. If a more complete system offering is required, with condensing unit, piping, integrated controls or other features, consult Munters representatives or staff early in the specification and design process for assistance in the equipment selection.
Description
Munters HCD series desiccant dehumidifiers are designed to efficiently dehumidify to low moisture levels. Process airflows are available form 300 to 12000 CFM. Unit casing is manufactured of fully welded, strain hardened aluminum to ensure zero air leakage. The electrical control system meets UL and NEC standards. The units are PLC controlled; all controls are mounted in a NEMA 4 control enclosure. Rugged construction makes these units suitable for outdoor or indoor mounting which provides the flexibility to install them at any location at your facility. The HCD series includes all components and controls to operate as a stand alone dehumidifier. Many times an HCD dehumidifier is combined with other HVAC components like cooling and heating coils, filters or fans, etc. Pre-designed modules are available as part of our HCD plus product allowing Munters to provide you with a turnkey solution to your humidity and temperature control needs. Munters' HCD Plus add-on module provides additional process air filtration, cooling, heating and mixing functions that many end users require. The add-on modules integrate readily as "bolt-on" housings in line with the other process air components. The arrangement is skid-mounted, providing the buyer with a single source, factory-assembled package. It requires only utility hook-ups, chiller/boiler piping, ductwork connections and sensor- controller tie-ins on site. If a more complete system offering is required, with condensing unit, piping, integrated controls or other features, consult Munters representatives or staff early in the specification and design process for assistance in the equipment selection.

Suppliers

Company
Product
Description
Supplier Links
HCD Series Desiccant Dehumidifiers - HCD-4500 - Munters DH
Amesbury, MA, USA
HCD Series Desiccant Dehumidifiers
HCD-4500
HCD Series Desiccant Dehumidifiers HCD-4500
Munters HCD series desiccant dehumidifiers are designed to efficiently dehumidify to low moisture levels. Process airflows are available form 300 to 12000 CFM. Unit casing is manufactured of fully welded, strain hardened aluminum to ensure zero air leakage. The electrical control system meets UL and NEC standards. The units are PLC controlled; all controls are mounted in a NEMA 4 control enclosure. Rugged construction makes these units suitable for outdoor or indoor mounting which provides the flexibility to install them at any location at your facility. The HCD series includes all components and controls to operate as a stand alone dehumidifier. Many times an HCD dehumidifier is combined with other HVAC components like cooling and heating coils, filters or fans, etc. Pre-designed modules are available as part of our HCD plus product allowing Munters to provide you with a turnkey solution to your humidity and temperature control needs. Munters' HCD Plus add-on module provides additional process air filtration, cooling, heating and mixing functions that many end users require. The add-on modules integrate readily as "bolt-on" housings in line with the other process air components. The arrangement is skid-mounted, providing the buyer with a single source, factory-assembled package. It requires only utility hook-ups, chiller/boiler piping, ductwork connections and sensor- controller tie-ins on site. If a more complete system offering is required, with condensing unit, piping, integrated controls or other features, consult Munters representatives or staff early in the specification and design process for assistance in the equipment selection.

Munters HCD series desiccant dehumidifiers are designed to efficiently dehumidify to low moisture levels. Process airflows are available form 300 to 12000 CFM. Unit casing is manufactured of fully welded, strain hardened aluminum to ensure zero air leakage.
The electrical control system meets UL and NEC standards. The units are PLC controlled; all controls are mounted in a NEMA 4 control enclosure. Rugged construction makes these units suitable for outdoor or indoor mounting which provides the flexibility to install them at any location at your facility.
The HCD series includes all components and controls to operate as a stand alone dehumidifier. Many times an HCD dehumidifier is combined with other HVAC components like cooling and heating coils, filters or fans, etc. Pre-designed modules are available as part of our HCD plus product allowing Munters to provide you with a turnkey solution to your humidity and temperature control needs. Munters' HCD Plus add-on module provides additional process air filtration, cooling, heating and mixing functions that many end users require. The add-on modules integrate readily as "bolt-on" housings in line with the other process air components. The arrangement is skid-mounted, providing the buyer with a single source, factory-assembled package. It requires only utility hook-ups, chiller/boiler piping, ductwork connections and sensor- controller tie-ins on site. If a more complete system offering is required, with condensing unit, piping, integrated controls or other features, consult Munters representatives or staff early in the specification and design process for assistance in the equipment selection.

Supplier's Site

Technical Specifications

  Munters DH
Product Category Dehumidifiers
Product Number HCD-4500
Product Name HCD Series Desiccant Dehumidifiers
Removal Technique Solid Rotor
Air Capacity 2250 to 9000 SCFM (3824 to 15298 m³/hr)
Moisture Removal 120 lbs/hr (544 kg/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2650935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0034 lbs/hr (0.0156 kg/hr)
View Details
DryCycler™  Gas Purifier - 6706-01 - Terra Universal, Inc.
Specs
Removal Technique catalytic converter
Air Capacity 5 SCFM (8.5 m³/hr)
Moisture Removal 106 lbs/hr (480 kg/hr)
View Details
Series 1000 DESICAiR - Dry Desiccant Dehumidification -  - Stulz Air Technology Systems, Inc.
Specs
Removal Technique Solid Rotor
Air Capacity 150 to 600 SCFM (255 to 1020 m³/hr)
Desiccant Reactivation Electric
View Details