Pentair Engineered Solutions Y-Strainers Series 1020

Description
Key Features 304 stainless steel screen helps protect pump and system from abrasive damageInlet and outlet connections are 125# ANSI standard or NPT threadFlanged: 175 PSI maximum pressure (150°F or 65°C)Threaded: 400 PSI maximum pressure (150°F or 65°C)Available in sizes from 1/2" NPT - 16" FlangedBlow off plug helps keep screen clean and pressure drop to a minimum
Datasheet
Description
Key Features 304 stainless steel screen helps protect pump and system from abrasive damageInlet and outlet connections are 125# ANSI standard or NPT threadFlanged: 175 PSI maximum pressure (150°F or 65°C)Threaded: 400 PSI maximum pressure (150°F or 65°C)Available in sizes from 1/2" NPT - 16" FlangedBlow off plug helps keep screen clean and pressure drop to a minimum
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Y-Strainers - Series 1020 - Pentair Engineered Solutions
North Aurora, IL, USA
Y-Strainers
Series 1020
Y-Strainers Series 1020
Key Features 304 stainless steel screen helps protect pump and system from abrasive damageInlet and outlet connections are 125# ANSI standard or NPT threadFlanged: 175 PSI maximum pressure (150°F or 65°C)Threaded: 400 PSI maximum pressure (150°F or 65°C)Available in sizes from 1/2" NPT - 16" FlangedBlow off plug helps keep screen clean and pressure drop to a minimum

Key Features 304 stainless steel screen helps protect pump and system from abrasive damageInlet and outlet connections are 125# ANSI standard or NPT threadFlanged: 175 PSI maximum pressure (150°F or 65°C)Threaded: 400 PSI maximum pressure (150°F or 65°C)Available in sizes from 1/2" NPT - 16" FlangedBlow off plug helps keep screen clean and pressure drop to a minimum

Supplier's Site Datasheet

Technical Specifications

  Pentair Engineered Solutions
Product Category Strainers
Product Number Series 1020
Product Name Y-Strainers
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose
Agency Approvals 125# ANSI
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Strainer, 106 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
1 1/2 in. Size Top Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - THS150 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.3540 inches (8.99 mm)
Pipe Connection Threaded
View Details
Pump Strainers & Filters - 4992767 - RS Components, Ltd.
Specs
Pipe Connection Threaded; 1-1/2 in bsp
Materials Stainless steel
View Details