BNB INT. Co., Ltd. Datasheets for Balls and Sphere Shapes

Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics.
Balls and Sphere Shapes: Learn more

Product Name Notes
A forged ball is made through cutting, heating, and forging processes. Production Range 25-1SOmm (150 mm or bigger, customizable) Applications Ball mills for grinding materials and products for metallurgy, mines,...
Carbon steel has a hardened surface and a soft but durable core for high impact resistance. It is a reasonable alternative to expensive chrome balls, which are fully hardened to...
Helps control heat loss, evaporation and odour and mist. The hollow is also used as a check valve ball in the flow control application. Float ball It's a product that...
It has great thermal, wear, and fatigue resistance with outstanding stiffness, tensile strength, impact resistance, and other mechanical properties. POM : Polyoxymethylene This resin is highly crystalline and mechanically strong.
It has the highest mechanical strength and high toughness at room temperature. Furthermore, it has a similar thermal expansion rate to metals, making it easy to weld. It is good...
It has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. Representative Item : Celazole Production Range 1mm ~ 25.4 mm Applications...
It is called a tungsten carbide ball and marked as WC or TC. A tungsten carbide ball has high hardness and wear resistance. In particular, it can maintain its hardness...
It is designed to provide the highest hardness using anticorrosion material. It is heat-treated for hardness and used in similar applications with the tool steel. Production Range 0.5mm~76.2mm Applications Stainless...
It is mainly used for making high-speed steel and other alloys. It doesn’t react with water under room temperature but oxidizes at a high temperature. Production Range 2–200 mm (Producible...
It is used as an alternative to hardened stainless steel for quality conditions and tensile force. Production Range of SUS304 0.5mm-50.8mm Applications of SUS304 Electronics, Medical devices, Kitchen wears, Slide...
PEEK CA is graded PEEK containing carbon fiber. It has more stiffness, mechanical strength, and creep resistance than PEEK while achieving optimal wear resistance. C (C) stands for carbon, and...
PEEK can work continuously at 250 °C\{2} and is permanently available in hot water and steam without changes in its physical characteristics. PEEK has a semicrystalline structure, and it can...
PEEK ESD has excellent dimensional stability for easy machining within a very narrow tolerance range. PEEK ESD is an electrostatic discharge plastic, which is increasingly widely used in the electronics...
PEEK GF is graded PEEK containing glass fiber. It has higher stiffness, creep resistance, and far better dimensional stability than PEEK. G (G) stands for glass, and CF30, CF40, and...
PP and PE are major materials, but plastic or ceramic stone materials can be used for production as well. They can be produced as a hollow type, have excellent resistance...
t has the highest wear, chemical resistance, hardness, and thermal conductivity among ceramics. Production Range 0.8 mm-25.4 mm (25.4 mm or bigger, customizable) Applications Mechanical seal bearing, Burner nozzle, Pump...
This dense ceramic is sintered under a nonoxide atmosphere at a high temperature, and maintains covalent bonds; excellent thermal, wear, corrosion resistance; and high-temperature strength and hardness, making it a...
This is a type of grinding ball with different chemical components that are mixed, melted, molded, heat-treated, and selected. Production Range 10-200mm Applications Ball mills for grinding materials and products...
This is the best product for bearings with high hardness and wear resistance. Evenly treated and high-quality chrome alloy steel to ensure optimal hardness and long service life. Production Range...
This is the cheapest type of ceramic ball, and it features high hardness, heat, wear, chemical resistance, and electric insulation. Production Range 2.0 mm-50.8 mm (35 mm or bigger, customizable)...
Vespel is a trademark for the part where the aromatic Polyimide (PI) resin powder of Dupont is molded into parts. It has very few foreign substances, low out-gassing, and plasma...