BNB INT. Co., Ltd. PBI Ball

Description
It has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. Representative Item : Celazole Production Range 1mm ~ 25.4 mm Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing PBI Ball (Plastic Ball) PBI is a compression-molded polybenzimidazole resin. It has the highest thermal resistance among engineering plastics and offers the highest mechanical strength and wear resistance within high-temperature environments (at 200 °C or higher ). Lineup : CELAZOLE, SCM7600 - CF, U-60 NC, SCM7000HP, etc Features PBI is applicable at up to 427 °C , while its continuous working temperature is up to 399 °C within inert atmospheres and 343 °C –538 °C (short term) in the air. PBI has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. BPI is a nonreinforced material containing very few ion impurities, and outgas doesn’t occur except for the water, making it applicable for parts touching wafer/glass and inside vacuum chambers with semiconductors, making it ideal for LCD/PDP manufacturers. It has good ultrasonic penetration and thermal insulation, making it ideal for ultrasonic measuring systems (probe tip lenses), plastic production, contact seal of molding machines, and insulating bushing.
Description
It has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. Representative Item : Celazole Production Range 1mm ~ 25.4 mm Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing PBI Ball (Plastic Ball) PBI is a compression-molded polybenzimidazole resin. It has the highest thermal resistance among engineering plastics and offers the highest mechanical strength and wear resistance within high-temperature environments (at 200 °C or higher ). Lineup : CELAZOLE, SCM7600 - CF, U-60 NC, SCM7000HP, etc Features PBI is applicable at up to 427 °C , while its continuous working temperature is up to 399 °C within inert atmospheres and 343 °C –538 °C (short term) in the air. PBI has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. BPI is a nonreinforced material containing very few ion impurities, and outgas doesn’t occur except for the water, making it applicable for parts touching wafer/glass and inside vacuum chambers with semiconductors, making it ideal for LCD/PDP manufacturers. It has good ultrasonic penetration and thermal insulation, making it ideal for ultrasonic measuring systems (probe tip lenses), plastic production, contact seal of molding machines, and insulating bushing.

Suppliers

Company
Product
Description
Supplier Links
PBI Ball -  - BNB INT. Co., Ltd.
Bucheon-si, Gyeonggi-do, Korea, South
PBI Ball
PBI Ball
It has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. Representative Item : Celazole Production Range 1mm ~ 25.4 mm Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing PBI Ball (Plastic Ball) PBI is a compression-molded polybenzimidazole resin. It has the highest thermal resistance among engineering plastics and offers the highest mechanical strength and wear resistance within high-temperature environments (at 200 °C or higher ). Lineup : CELAZOLE, SCM7600 - CF, U-60 NC, SCM7000HP, etc Features PBI is applicable at up to 427 °C , while its continuous working temperature is up to 399 °C within inert atmospheres and 343 °C –538 °C (short term) in the air. PBI has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. BPI is a nonreinforced material containing very few ion impurities, and outgas doesn’t occur except for the water, making it applicable for parts touching wafer/glass and inside vacuum chambers with semiconductors, making it ideal for LCD/PDP manufacturers. It has good ultrasonic penetration and thermal insulation, making it ideal for ultrasonic measuring systems (probe tip lenses), plastic production, contact seal of molding machines, and insulating bushing.

It has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability.
Representative Item : Celazole

  • Production Range 1mm ~ 25.4 mm
  • Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing

PBI Ball (Plastic Ball)

PBI is a compression-molded polybenzimidazole resin.
It has the highest thermal resistance among engineering plastics
and offers the highest mechanical strength and wear resistance
within high-temperature environments (at 200 °C or higher ).
Lineup : CELAZOLE, SCM7600 - CF, U-60 NC, SCM7000HP, etc

Features

PBI is applicable at up to 427 °C , while its continuous working temperature is up to 399 °C within inert atmospheres and 343 °C –538 °C (short term) in the air.

PBI has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability.

BPI is a nonreinforced material containing very few ion impurities, and outgas doesn’t occur except for the water, making it applicable for parts touching wafer/glass and inside vacuum chambers with semiconductors, making it ideal for LCD/PDP manufacturers.

It has good ultrasonic penetration and thermal insulation, making it ideal for ultrasonic measuring systems (probe tip lenses), plastic production, contact seal of molding machines, and insulating bushing.

Supplier's Site

Technical Specifications

  BNB INT. Co., Ltd.
Product Category Balls and Sphere Shapes
Product Name PBI Ball
Ball Type Plastic; PBI
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Balls -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Ball Type Fluoropolymer
Features Corrosion Resistant
View Details
Gcr15 Bearing Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Metal
Applications Bearing; Electronics / Electrical
View Details
PTFE Plastic Balls -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Ball Type Fluoropolymer
Applications Aerospace; Textile industry Paper machinery Agricultural machinery Aerospace
View Details
English Shoulder Construction Ball: 0.50 Ball Dia. - 11002 - Te-Co, Inc.
Specs
Ball Type AlloySteel
Diameter 0.5000 inch (12.7 mm)
Applications Gaging
View Details